location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0801 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0801 show
Show alternative article codes used in the online market place
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0801 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of up to eight computers on a single display
  • - Quick and easy switching between VGA/Audio sources via front panel pushbuttons or IR remote control
  • - Supports stereo audio
  • - Built-in bi-directional RS-232 serial port for high-end system control
  • - Supports up to 300 MHz bandwidth
  • - Superior video quality - 2048x1536@60Hz; DDC; DDC2; DDC2B
  • - Supports all analog displays - VGA, SVGA, UXGA, WUXGA, and multisync
  • - Plug-and-play - no software installation required
  • - All-metal casing provides durability and protection
  • - Rack Mountable (1U size)
Long product name ATEN VS0801 video switch VGA :
The long product name of ATEN VS0801 video switch VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Video Switch
More>>>
ATEN VS0801 video switch VGA:
The official description of ATEN VS0801 video switch VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With eight VGA/Audio input ports, the VS0801 8-port Video Switch allows you to conveniently display the video output of eight separate computer systems on any monitor or multimedia projector. Rack mountable in only 1U of space, and with full audio support, the VS0801 is perfect for server room applications that require the monitoring of high quality video and audio output.

Designed for enterprise use, the VS0801 eliminates the extra cost of purchasing a separate monitor for each computer system, saves space and power in the server room, and provides high speed audio and video for a wide range of industrial and commercial applications.

Short summary description ATEN VS0801 video switch VGA:
This short summary of the ATEN VS0801 video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0801, VGA, Black, Grey, 20 m, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 800 x 600 (SVGA), 1920 x 1200 pixels, 2.1 kg

Long summary description ATEN VS0801 video switch VGA:
This is an auto-generated long summary of ATEN VS0801 video switch VGA based on the first three specs of the first five spec groups.

ATEN VS0801. Video port type: VGA. Product colour: Black, Grey, Maximum operating distance: 20 m, Supported graphics resolutions: 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 800 x 600 (SVGA). Weight: 2.1 kg, Dimensions (WxDxH): 154 x 432 x 44 mm

Ports & interfaces
Video port type *
VGA
Features
Product colour
Black, Grey
Maximum operating distance
20 m
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 800 x 600 (SVGA)
Maximum resolution
1920 x 1200 pixels
Weight & dimensions
Weight
2.1 kg
Dimensions (WxDxH)
154 x 432 x 44 mm
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)