location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 12817 Pool Covering Pool cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12817
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12817
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922431
Category: Pool Covering Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 11:31:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 12817 Pool Covering Pool cover:
This short summary of the Bestway 12817 Pool Covering Pool cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 12817, Pool cover, Inflatable pool, Rectangular, Blue, PVC, 200 mm

Long summary description Bestway 12817 Pool Covering Pool cover:
This is an auto-generated long summary of Bestway 12817 Pool Covering Pool cover based on the first three specs of the first five spec groups.

Bestway 12817. Product type: Pool cover, Best uses: Inflatable pool, Shape: Rectangular. Width: 200 mm, Depth: 45 mm, Height: 197 mm. Package type: Box, Package width: 197 mm, Package depth: 200 mm. Products per pallet: 384 pc(s), Minimum order quantity: 8 pc(s)

Features
Product type *
Pool cover
Best uses *
Inflatable pool
Shape *
Rectangular
Product colour *
Blue
Material *
PVC
Weight & dimensions
Width *
200 mm
Depth *
45 mm
Height *
197 mm
Pool width (max)
132 cm
Pool length (max)
2.11 m
Weight
336 g
Packaging data
Package type
Box
Package width
197 mm
Package depth
200 mm
Package height
45 mm
Technical details
Package volume
18000 cm³
Other features
Intrastat code
95069990
Logistics data
Products per pallet
384 pc(s)
Minimum order quantity
8 pc(s)