location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iX6550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4895B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999682792
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:55:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3 :
The long product name of Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iX6550, 9600 x 2400 dpi, A3+, A3, B4, A4, B5, A5, USB 2.0
More>>>
Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3:
The official description of Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ultra compact and stylish printer delivers exceptional quality prints of photos and documents up to A3+ format. Featuring a raft of creative facilities, it’s ideal for the home or small office.

Features:

- Ultra compact and stylish A3+ printer
- Up to 9600 dpi print resolution with min. 1pl ink droplets
- 5 Single Ink Tanks
- ISO ESAT 11.3 ipm mono / 8.8 ipm colour
- 10x15 cm borderless photo in approx. 36 sec
- Access to professional “Solution Templates”
- ChromaLife100+

Compact and stylish A3+ printer for photos and documents

Compact and stylish
This A3+ inkjet printer offers exceptional quality photo and document printing. Its ultra compact and stylish design makes it a perfect solution for both home and small office – especially where space is a premium.

High quality print
Print professional looking business documents, posters, spreadsheets, architectural plans or marketing materials with vivid colours and exceptional detail on plain paper up to A3. Bring your pictures to life with photolab-quality photo prints up to A3+ thanks to Canon’s FINE inkjet technology using ink droplets as small as 1pl and a resolution as high as 9600 dpi.

Single ink tanks
The PIXMA iX6550 incorporates 5 single ink tanks. When one colour runs out, only a single tank needs replacing, which minimises wastage and helps keep print costs low.

Productive speeds
Enjoy efficient document print speeds of 11.3 ipm in mono and 8.8 ipm in colour. A high quality 10x15 cm borderless photo can be produced in approximately 36 seconds.

Print directly from movies
Turn your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print feature. Simply play your movie on a PC and capture the frame or frames to print.

Intelligent software
Photo printing has never been simpler thanks to Easy-PhotoPrint EX, offering features such as red-eye correction, and face smoothing, which reduces the appearance of wrinkles. Content from multiple websites can be effortlessly combined and printed with Easy-WebPrint EX.

Added creativity
CREATIVE PARK PREMIUM is an online service that lets you download photos and illustrations from internationally recognised photographers and artists. These can be used to create professional-looking greeting cards, calendars and much more.

Easily create impressive looking business documents – such as flyers and point of sale material – thanks to a set of downloadable “Solution Templates”, compatible with Microsoft Word.

Long-lasting photos
The ChromaLife100+ system ensures beautiful photos that last a lifetime. Canon’s FINE print head, Canon genuine inks and select photo papers combine to keep those precious memories protected for future generations.

Short summary description Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3:
This short summary of the Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX6550, Colour, 9600 x 2400 DPI, 5, A3

Long summary description Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3:
This is an auto-generated long summary of Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA iX6550. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A3

Features
Colour *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Performance
Sound power level (printing)
45 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
20 W
Power consumption (standby)
1.3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7, Windows Vista, Vista SP1/SP2, Windows XP SP2/SP3 Mac OS X v.10.4.11 - v.10.6
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
549 mm
Depth
299 mm
Height
159 mm
Weight
7.6 kg
Packaging data
Drivers included
Yes
Other features
Dimensions (WxDxH)
549 x 299 x 159 mm
Print technology
Inkjet
Interface
USB 2.0
Power requirements
100-240V, 50/60Hz
Power supply type
AC
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:38:58
Uk has collected 21 expert reviews for Canon PIXMA iX6550 inkjet printer Colour 9600 x 2400 DPI A3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-31 03:38:49
If you're trying to print a big notice, a motivational poster or covers for an A4 document, an A4 printer just won't do. Fortunately, there are an increasing number of A3 devices around and they needn't cost the earth to buy. Canon's PIXMA iX6550 is a ful...
Good Comparatively quick photo print, Telescopic paper supports for small footprint, 9,600dpi max resolution...
Bad No memory card slots or PictBridge, No LCD display, No wireless connection...
Bottom line Canon claims speeds of 11.3ppm and 8.3ppm for black and colour ISO prints, respectively. Under test, our five-page black text print took 37s, a speed of 8.1ppm, which increased to 9.3ppm for the 20-page document. The difference between the two is largely...
70%
digitalversus.com
Updated:
2011-07-31 03:38:58
It figures among the most responsive in our list of A3 printers. It loses no time in getting to work, taking 15 seconds from standby, 22 seconds from off position and just 5 seconds when already on. There'll be no complaints with respect to print speed...
Good Cost per page: 8.3 pence, Starts rapidly and good speeds, Excellent photo quality, Compact and nicely designed, Separate ink cartridges...
Bad No wifi or network connection, No fax, copier or scanner, Noisy during photo prints...
Bottom line Once again, Canon is proving remarkably adept at combining excellent print speeds with good quality photo and office document prints, all at a moderate cost. This printer will be perfect for those who don't require a multifunction, a network connection...
80%
techadvisor.co.uk
Updated:
2011-09-11 01:03:49
This simple office or home printer handles A3 with aplomb Canon's PIXMA iX6550 inkjet printer doesn't have a scanner, copier, automatic document feeder, auto-duplex or any other complicated circuitry to confuse you — all it does is print documents and...
Bottom line Canon's iX6550 is a good general-purpose A3 printer for any office or home user who just needs reasonable print quality and doesn't mind the restriction of USB-only connectivity...
80%
macworld.co.uk
Updated:
2011-10-13 01:07:36
Canon's PIXMA iX6550 inkjet printer doesn't have a scanner, copier, automatic document feeder, auto-duplex or any other complicated circuitry to confuse you — all it does is print documents and photos from the tiny 6x4in size all the way to A3+. It's c...
Good Compact; Good print quality...
Bad No networking; Flimsy plastic build quality...
Bottom line Canon's iX6550 is a good general-purpose A3 printer for any office or home user who just needs reasonable print quality and doesn't mind the restriction of USB-only connectivity...
80%
goodgearguide.com.au
Updated:
2011-11-04 12:41:30
Canon's PIXMA iX6550 inkjet printer doesn't have a scanner, copier, automatic document feeder, auto-duplex or any other complicated circuitry to confuse you — all it does is print documents and photos from the tiny 6x4in size all the way to A3+. It's...
Good Compact, Good print quality...
Bad No networking, Flimsy plastic build quality...
Bottom line Canon's iX6550 is a good general-purpose A3 printer for any office or home user who just needs reasonable print quality and doesn't mind the restriction of USB-only connectivity...
75%
Zdnet.com.au
Updated:
2011-11-04 12:41:31
Design The Pixma iX6550 looks the part of a multifunction printer, but this is solely a printing device, not a scanner, fax or photocopier. What it does hide within its body is a deceptively small A3 printer. That's not to say that the Pixma iX655...
Good Up to A3 printing, Very compact for an A3 printer, Fair print speeds, especially for A3, Good print quality...
Bad USB cable not supplied...
Bottom line The iX6550 isn't awash with features, but those after a somewhat compact A3 printer should find it good value.
81%
uk.hardware.info
Updated:
2014-02-16 01:09:46
For a long time A3 printers were not something the average consumer could afford to buy, much less an A3 all-in-one. By now there are four different manufacturers that have affordable A3 printers, so it's about time Hardware.Info found out which one is...
0%
avhub.com.au
Updated:
2014-07-10 01:13:24
Thank you for searching out Camera Magazine's equipment review of the Canon Pixma ix6550 originally published in Camera Magazine, September / October 2011.Interested in moving up to an A3+ inkjet printer, but don't want to make a huge investment? Trevern...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)