location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Rechargeable MPP 2.0 Tilt Pen (Silver)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable MPP 2.0 Tilt Pen (Silver)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3J123AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850725548 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 00:49:35
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Rechargeable MPP 2.0 Tilt Pen (Silver)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - New and improved MPP2.0 technology allows for less delays, smoother color transition, and enhanced response time on touch-enabled devices that support MPP2.0 technology.
  • - Experience pen-point accuracy with only 9g of pressure, so you can edit, draw, write, doodle, and more.
  • - Now you’ll always be ready to work with the USB-C rechargeable pen.
  • - Rest easy with an HP standard one-year limited warranty.[2]
Warranty: One-year limited warranty.
Long product name HP Rechargeable MPP 2.0 Tilt Pen (Silver) :
The long product name of HP Rechargeable MPP 2.0 Tilt Pen (Silver). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable MPP 2.0 Tilt Pen (Silver)
More>>>
HP Rechargeable MPP 2.0 Tilt Pen (Silver):
The official description of HP Rechargeable MPP 2.0 Tilt Pen (Silver) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creativity that can’t be stopped
Experience creation at the tip of your fingers with MPP2.0 technology that allows for less delays, smoother color transition and enhanced response time.

Short summary description HP Rechargeable MPP 2.0 Tilt Pen (Silver):
This short summary of the HP Rechargeable MPP 2.0 Tilt Pen (Silver) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Rechargeable MPP 2.0 Tilt Pen (Silver), Laptop, HP, Silver, 10 g, 149.5 mm, 9.5 mm

Long summary description HP Rechargeable MPP 2.0 Tilt Pen (Silver):
This is an auto-generated long summary of HP Rechargeable MPP 2.0 Tilt Pen (Silver) based on the first three specs of the first five spec groups.

HP Rechargeable MPP 2.0 Tilt Pen (Silver). Device compatibility: Laptop, Brand compatibility: HP, Product colour: Silver. Weight: 10 g, Width: 149.5 mm, Depth: 9.5 mm. Quantity per pack: 1 pc(s), Package width: 215 mm, Package depth: 92 mm

Your smoothest writing experience

New and improved MPP2.0 technology allows for less delays, smoother color transition, and enhanced response time on touch-enabled devices that support MPP2.0 technology.

Pen-point accuracy

Experience pen-point accuracy with only 9g of pressure, so you can edit, draw, write, doodle, and more.

Be charged to create

Now you’ll always be ready to work with the USB-C rechargeable pen.

Customize your creative experience

Customize your pen controls with 2 personalized buttons via the HP Pen Control application.

Check your charge

Know your charge with the indicator that blinks when your pen needs to be plugged in.

Battery life that keeps up with you

Get the most out of your pen with up to 30 days of battery life.[1]

Exchangeable tips

Choose the tip that best fits your task with 2 exchangeable choices.

Easy to carry, anywhere

This compact design fits in any carrying case, so wherever you take it, you’ll be ready.

Never lose your pen again

Never lose your pen again with the magnetic barrel that stores easily.

Features
Device compatibility *
Laptop
Brand compatibility *
HP
Product colour *
Silver
Weight & dimensions
Weight
10 g
Width
149.5 mm
Depth
9.5 mm
Height
9.5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
215 mm
Package depth
92 mm
Package height
28 mm
Package weight
90 g
Brand-specific features
HP GTIN (EAN/UPC)
194850725531
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Rechargeable MPP 2.0 Tilt Pen (Silver):
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.