location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo N5901 keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N5901
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6336
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo N5901 keyboard RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mini Trackball
  • - Black
  • - 1 pc(s)
Long product name Lenovo N5901 keyboard RF Wireless Black :
The long product name of Lenovo N5901 keyboard RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N5901, Mini wireless keyboard with track ball, 2.4GHz, 10 m
More>>>
Lenovo N5901 keyboard RF Wireless Black:
The official description of Lenovo N5901 keyboard RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini wireless keyboard with track ball, Palm-sized dimensions, USB nano dongle, 2.4GHz radio frequency, as far as 10 meters control distance.

Features and Benefits:

- Integrated keyboard and mouse design with dedicated multimedia keys, a typical device for HTPC
- Remote system control from up to 10-meters (30 feet) away via a dedicated micro-sized USB dongle
- Small, lightweight palm-sized design
- No installation required, easy to set-up
- Powered by two AAA batteries (included)
- Compatible with Windows 2000, XP, Vista and 7
- Dimensions: 135*126*27mm Weight: 0.126kg

Short summary description Lenovo N5901 keyboard RF Wireless Black:
This short summary of the Lenovo N5901 keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo N5901, Mini, Wireless, RF Wireless, Black

Long summary description Lenovo N5901 keyboard RF Wireless Black:
This is an auto-generated long summary of Lenovo N5901 keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Lenovo N5901. Keyboard form factor: Mini. Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 69. Product colour: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
Trackball
Keyboard form factor *
Mini
Keyboard number of keys
69
Purpose
HTPC
Frequency band
2.4 GHz
Design
Keyboard style
Curved
Wrist rest
No
Product colour *
Black
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
126.19 x 135.5 x 27.47 mm
Keyboard weight
1.05 kg
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver type
Nano receiver
User guide
Yes
Other features
Built-in touchpad
No
Compatible operating systems
Windows 2000, XP, Vista, 7
Depth
135.5 mm
Height
27.5 mm
Width
126.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-09 02:22:53
Uk has collected 20 expert reviews for Lenovo N5901 keyboard RF Wireless Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-09 02:22:52
Product Code: 57Y6336 The Lenovo Mini Wireless Keyboard N5901 crams a keyboard and mouse into a svelte shell, offering a compact way to improve your home theatre PC experience. Priced at £49, the Lenovo Mini Wireless Keyboard N5901 is fairly attracti...
Bottom line The Lenovo Mini Wireless Keyboard N5901 is a lesson in compromise. You don't get the usability of a standard wireless keyboard and mouse - but good luck getting comfortable with that ensemble while you're splayed out on the couch. The N5901's keyboard...
90%
goodgearguide.com.au
Updated:
2011-11-05 00:43:53
Lenovo's Mini Wireless Keyboard N5901 crams a keyboard and mouse into a svelte shell, offering a compact way to improve your home theater PC experience.Priced at $79, the N5901 is fairly attractive. The black and orange motif is simple and elegant, t...
Good Compact, excellent operating range...
Bad Trackball takes some getting used to...
80%
tweaktown.com
Updated:
2014-04-08 05:20:54
A Home Theater PC is the Swiss army knife of home entertainment systems. Capable of playing every format under the sun, from iTunes downloads to Blu-ray disc, the HTPC is unrivaled by media boxes and disc players. In addition to better compatibility, the...
Bottom line A Home Theater PC is the Swiss army knife of home entertainment systems. Capable of playing every format under the sun, from iTunes downloads to Blu-ray disc, the HTPC is unrivaled by media boxes and disc players. In addition to better compatibility...
85%
the-gadgeteer.com
Updated:
2011-10-09 02:22:34
hello About three years ago I started moving our family towards a cable/satellite free lifestyle. One of my first projects was building a Home Theater Computer. AMD had recently introduced the 780g chipset that would allow me to build an inexpensive...
Good One-handed operation, Well-made, Back-lit keyboard with mouse functions and scrolling...
Bad Touch dot could be bigger and maybe be rectangular...
Bottom line It’s always nice to find a company that listens to its customers and improves a product based on those comments. Lenovo has done just that and while I would have given the original keyboard a score of eight out of 10, the current model rates at least...
0%
pcmag.com
Updated:
2011-10-09 02:22:36
The Lenovo Mini Wireless Keyboard N5901 ($59.99 list) is a full QWERTY keyboard shrunken down to the size of a standard smartphone texting pad. If you're looking for a nice-looking remote keypad for your home entertainment system, the Lenovo Mini Keybo...
Good Media buttons, Soft matte finish makes it easy to grip, Integrated trackball mouse, On/off switch, No drivers required, works right out of the box, Built-in storage for nano receiver...
Bad Keys aren't backlit, Trackball and mouse arrangement could have been better thought-out, 32 foot range isn?t as advertised...
Bottom line The Lenovo Mini Keyboard N5901 will play, pause, and adjust your volume on your PC. It's a solid, cheap Home Theater PC keyboard/mouse solution, but given its intended use, backlighting would have been nice...
70%
tech2.com
Updated:
2011-10-09 02:22:37
For those of us with HTPCs, we know very well that finding each bit of component that suites our setup is difficult. One of those key components that complete a HTPC is the keyboard and mouse. Now, regular wireless keyboard and mouse setups are bulky...
Bottom line The Lenovo Mini Wireless Keyboard N5901 sells in the market for Rs. 1,999, which might seem like a lot. For those looking for compact, portable keyboards with a trackpad or trackball integrated, you’ll know that a solution like this is hard to come by...
75%
ld2.ciol.com
Updated:
2011-10-09 02:22:39
The HTPC concept has finally started to catch up in India. The launch of various wireless keyboard-mouse combos clearly indicate that the manufacturers understand that need of the market and are working towards providing accessories to meet the needs o...
Good QWERTY keypad, compact size, simple setup, nano USB receiver...
Bad keys not backlit, fragile mouse buttons, -...
0%
gcn.com
Updated:
2011-10-09 02:22:41
S After installing the dongle onto a computer in the back corner of the lab, we checked for control at increasing distances. At about 30 feet, we ran out of line-of-sight, but it didn’t matter because we couldn’t see what the monitor was displaying an...
Good Compact; excellent control distance.
Bad Might be too small for some users.
0%
Digitaltrends.com
Updated:
2011-10-09 02:22:42
Much like Logitech’s diNovo Mini, Lenovo’s multimedia remote with keyboard attempts to consolidate the unwieldy keyboard and mouse you use at a desktop computer into a single, handheld unit fit for the couch. While it makes clever use of a trackball a...
Good Dead-simple setup, Affordable...
Bad Extremely poor wireless performance, Lack of backlight hinders home theater use, Flat keys prevent touch typing, No middle mouse button or scroll wheel...
Bottom line Lenovo’s budget-priced multimedia remote with keyboard looks like a bargain but suffers from extremely poor wireless performance...
60%
computershopper.com
Updated:
2011-10-09 02:22:49
Back when Media Center PCs were king and Internet-enabled TVs only a glimmer in an engineer’s eye (which is to say, just a few years ago), the hunt was always on for the perfect keyboard to use from the couch—but that fox chase never quite ca...
Good Highly compact for a media-PC keyboard; smooth-rolling trackball; good key feedback; tiny receiver...
Bad No Media Center "Green Button"; Shift keys too small...
Bottom line Good couch-side keyboards for home-theater PCs are hard to come by, but the N5901 delivers the best balance of compactness, usability, and value we've seen...
85%
techworld.com
Updated:
2011-10-09 02:22:50
Lenovo's Mini Wireless Keyboard N5901 crams a keyboard and mouse into a svelte shell, offering a compact way to improve your home theatre PC experience.Priced at £50, the N5901 is fairly attractive. The black and orange motif is simple and elegant, th...
Bottom line Lenovo's N5901 is a lesson in compromise. You don't get the usability of a standard wireless keyboard and mouse, but good luck getting comfortable with that ensemble while you're splayed out on the couch. The N5901's keyboard could stand to become a b...
0%
pcworld.com_techhive.com
Updated:
2011-10-09 02:22:53
Lenovo's Mini Wireless Keyboard N5901 crams a keyboard and mouse into a svelte shell, offering a compact way to improve your home theater PC experience. Priced at $60 (as of June 23, 2010), the N5901 is fairly attractive. The black and orange motif is...
Good Compact size, Excellent operating range...
Bad Trackball takes some getting used to...
Bottom line It's not perfect, but this compact keyboard makes a great addition to any couch potato's entertainment center...
80%
hardwarebbq.com
Updated:
2014-01-31 01:07:27
HTPCs: Small (and good looking) form factor cases kept aside with decent enough build for good Home theatre with speakers and LCD panels of your choice with the storage enough to store your music, photos and movies- a lot of them (and maybe double them up...
0%
toptenreviews.com
Updated:
2015-05-13 05:57:05
Lenovo's N5901 Mini Wireless Keyboard is a midrange wireless controller that combines the functions of a keyboard and mouse into a palm-sized device. It is capable of controlling a computer or compatible multimedia device from your couch. The Lenovo N5901...
0%