Dekker Industrial Design DID020.002.010-01 signage display mount 76.2 cm (30") Black, Brushed steel

Product code:
Icecat Product ID:
Data-sheet quality:
created by Dekker Industrial Design
Product views:
22240
Info modified on:
25 Nov 2022, 10:15:16
Short summary description Dekker Industrial Design DID020.002.010-01 signage display mount 76.2 cm (30") Black, Brushed steel:

Dekker Industrial Design DID020.002.010-01, 30 kg, 12.7 cm (5"), 76.2 cm (30"), 50 x 50 mm, 150 x 150 mm

Long summary description Dekker Industrial Design DID020.002.010-01 signage display mount 76.2 cm (30") Black, Brushed steel:

Dekker Industrial Design DID020.002.010-01. Maximum weight capacity: 30 kg, Minimum screen size: 12.7 cm (5"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 150 x 150 mm. Product colour: Black, Brushed steel

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.