location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP5447/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP5447/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103948902 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1015588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 20:46:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 Beverages
  • - LatteGo milk solution
  • - Chrome
  • - TFT display
Warranty: 2 years
Long product name Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L :
The long product name of Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 5400 Series, 12 delicious fresh bean coffees, easier than ever
More>>>
Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L:
The official description of Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12 delicious fresh bean coffees, easier than ever
LatteGo, the fastest to clean milk system ever


Easily make aromatic coffee varieties like Espresso, Coffee, Cappuccino and Latte Macchiato at the touch of a button. LatteGo tops milk varieties with silky smooth froth, is easy to set up and can be cleaned in as little as 15 seconds

A variety of coffees customized to your taste
- Enjoy 12 coffees at your fingertips, including café au lait
- Silky smooth milk froth thanks to high speed LatteGo system
- Easy selection of your coffee with the intuitive display
- Adjust aroma strength and volume with the coffee customizer
- Your perfect cup, every time, thanks to 4 user profiles

High quality coffee from fresh beans
- Even more flavor thanks to the extra shot function
- The perfect temperature, aroma and crema cup after cup
- 20,000 cups of finest coffee with durable ceramic grinders
- Easily adjust to your taste with 12-step grinder levels

Effortless use and cleaning for everyday enjoyment
- Exceptionally easy to clean with LatteGo: 2 parts, no tubes
- Up to 5000 cups without descaling thanks to AquaClean
- Premium machine, elegantly designed for your kitchen

LatteGo milk system
Top your coffee off with a silky-smooth layer of milk froth. The LatteGo mixes milk and air at high speed in the round frothing chamber, then adds a splash-free, creamy layer of milk froth to your cup at just the right temperature.

Intuitive display
There's little standing between you and your next delicious cup of coffee with our easy to use display. In a few steps you can customize your fresh-bean flavor and flow smoothly from craving to cup.

Coffee customizer
Make any coffee your own with the coffee customizer's easily adjustable settings for intensity and coffee length.

Extra shot function
Boost your drink's intensity with the coffee customizer's extra-shot feature, which adds powerful flavor without the bitterness.

100% ceramic grinders
Our grinders are 100% pure ceramic: extremely hard and precise, so you can enjoy fresh aromatic coffee, for at least 20.000 cups.

AquaClean filter
By changing the filter after being prompted by the machine, you will not need to descale your machine for up to 5000 cups, while enjoying clear and purified water.

Perfect temperature and aroma
The Aroma Extract system intelligently strikes the optimum balance between brewing temperature and aroma extraction by keeping the water temperature between 90 and 98°C, while regulating the water flow rate, so you can enjoy delicious coffees.

12-step grinder adjustment
Our durable ceramic grinders can be adjusted in 12 steps, so you can turn your beans into anything from ultra-fine powder to coarse grindings.

User profiles
Enjoy coffee you love the same way every time with four user profiles that store your customized recipes. With an extra guest profile, your visitors can savor a coffee exactly the way they like, without changing yours.

12 delicious coffees
Every moment has its own kind of coffee to enjoy. From powerful espresso to indulgent cappuccino, your fully automatic espresso machine delviers a perfect in-cup results without any fuss in no time.

Premium Design
Your coffee takes center-stage thanks to the appliance's elegant design. The chromed front provides a premium backdrop for every cup of coffee and adds an extra touch of class to your kitchen.

Exceptionally easy to clean
For your convenience, you can put LatteGo drip tray and the coffee ground container in the dishwasher. This will save time and ensure a hygienic cleaning.

Short summary description Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L:
This short summary of the Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP5447/90, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, Chrome

Long summary description Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Philips EP5447/90 coffee maker Fully-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Philips EP5447/90. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 12 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Chrome

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Capacity in cups *
12 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Number of grinders
1 pc(s)
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Milk tank
Yes
Milk tank capacity
0.26 L
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Adjustable water flow
Yes
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans
Calc-clean function
Yes
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Pre brew aroma control
Yes
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Number of programs
12
Cooking functions & programs
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Flat White making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Used capsules container capacity
12 pc(s)
Product colour *
Black, Chrome
Drip/spout adjustment
Vertical
Removable brewing/infusion unit
Yes
Cord length
1 m
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Power consumption (max)
1500 W
Weight & dimensions
Width
246 mm
Depth
433 mm
Height
372 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Technical details
Maximum cup height
15 cm
Other features
Pump pressure
15 bar
Country Distributor
Deutschland 1 distributor(s)