location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 410

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7410-209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487011989 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7410-209 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7410-209 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 410
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal-clear sound for efficient meetings with the omni-directional microphone
  • - Set up your meeting in seconds with this user-friendly UC-compatible speakerphone
  • - Hold meetings wherever you go with a compact, portable design featuring simple plug-and-play connectivity
  • - Omni-directional microphones pick up sounds from every angle and make sure everyone is heard.
  • - Slim and compact design with integrated USB cable management for quick setup and a protective travel case.
  • - Plug-and-play functionality allows for easy connectivity to all PCs.
  • - Outstanding sound quality with HD Voice allows you to have vibrant conversations at both ends of the line.
  • - Built-in 3.5 mm headset port allows you to connect any headset directly for private calls.
Long product name Jabra Speak 410 :
The long product name of Jabra Speak 410. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 410
More>>>
Jabra Speak 410:
The official description of Jabra Speak 410 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speak 410 is the easy-to-use personal conference call speakerphone with simple USB connectivity for efficient UC meetings whenever and wherever you need them. Comes with a protective neoprene pouch to keep it scratch-free and ideal for travelling.

Engineered to simply deliver great sound, the Speak 410 is for those looking for an easy-to-use personal conference call speakerphone in a compact and portable design. Connects via USB and offers crystal-clear sound for up to four in-room attendees. With an omni-directional microphone, everyone experiences clear sound.

Short summary description Jabra Speak 410:
This short summary of the Jabra Speak 410 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 410, Universal, Black, Omnidirectional, Wired, USB 2.0, 3.5 mm

Long summary description Jabra Speak 410:
This is an auto-generated long summary of Jabra Speak 410 based on the first three specs of the first five spec groups.

Jabra Speak 410. Device type: Universal, Product colour: Black. Microphone direction type: Omnidirectional. Connectivity technology: Wired, Interface: USB 2.0, Headphone connectivity: 3.5 mm. Weight: 180.3 g. Package width: 140 mm, Package depth: 50 mm, Package height: 130 mm

Crystal clear sound for efficient meetings

Ensure everyone is heard with omni-directional microphone

Set up your meeting in seconds

User-friendly and compatible with all leading UC platforms

Hold meetings wherever you go

Compact portable design with simple plug-and-play connectivity

Features
Device type *
Universal
Auto *
No
Product colour
Black
Echo cancellation
Yes
LED indicators
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB 2.0
Connectivity technology *
Wired
Headphone connectivity
3.5 mm
Bluetooth
Yes
Ports & interfaces
Bluetooth profiles
HFP
Weight & dimensions
Weight
180.3 g
Packaging data
Package width
140 mm
Package depth
50 mm
Package height
130 mm
Package weight
270 g
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
595 mm
Master (outer) case length
399 mm
Master (outer) case height
167 mm
Master (outer) case gross weight
9.3 kg
Products per master (outer) case
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:22
Uk has collected 9 expert reviews for Jabra Speak 410 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
nikktech.com
Updated:
2016-11-15 01:19:22
Although I've participated in quite a few online conference calls over the past years I've never actually paid much attention to related peripherals. However since as of late some of you have asked for reviews of such devices i started scouting around to...
Good Build Quality, Size, Design, Audio Quality (Both Ends), Touch/Press Sensitive Buttons, 12 LEDs, 3.5mm Audio Out, VOIP Software Support, Price (For Some)...
Bad Wired Only...
Bottom line The SPEAK 410 by Jabra uses a wideband Hi-Fi DSP enabled speaker which actually performs very well when receiving calls from Skype and other VOIP suites, however it's not just as good when playing audio files which is not really surprising considering thi...
0%
slashgear.com
Updated:
2016-11-15 01:19:22
What we've got on the review bench today is another quality audio product from a company known to make such great devices, this time in the form of a Conference Call aimed speakerphone: the Jabra Speak 410. This device is able to act as a speakerphone by...
Bottom line What we’ve got on the review bench today is another quality audio product from a company known to make such great devices, this time in the form of a Conference Call aimed speakerphone: the Jabra Speak 410. This device is able to act as a speakerphone...
0%
itp.net
Updated:
2016-11-15 01:19:22
The Speak 410 is the first gadget we've received from Jabra that doesn't rely on Bluetooth connectivity. Instead, this particular device is designed to be connected to desktop PCs and notebooks via good old USB connectivity.Like every Jabra product we'...
Bottom line Although the Speak is a capable device that does exactly what it’s supposed to, it'll cost you...
80%
Brand Image Product code Product Stock Price from
Jabra Speak 810 UC Jabra Speak 810 UC
(show image)
7810-209 Jabra Speak 810 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 810 MS Jabra Speak 810 MS
(show image)
7810-109 Jabra Speak 810 MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 510+ MS Jabra Speak 510+ MS
(show image)
7510-309 Jabra Speak 510+ MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra DRIVE BT Speakerphone Jabra DRIVE BT Speakerphone
(show image)
100-49000003-60 Jabra DRIVE BT Speakerphone 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 510 UC Jabra Speak 510 UC
(show image)
7510-209 Jabra Speak 510 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Drive Jabra Drive
(show image)
100-49000001-60 Jabra Drive 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 MS Jabra Speak 410 MS
(show image)
7410-109 Jabra Speak 410 MS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)