location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C9655hdn Colour 600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9655hdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01307701 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C9655hdn Colour 600 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 760 sheets Total output capacity: 700 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name OKI C9655hdn Colour 600 x 1200 DPI A3 :
The long product name of OKI C9655hdn Colour 600 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C9655hdn, 512MB RAM, 36ppm, 1200x600px, A3, IEEE 1284, USB 2.0, Ethernet, 40GB HDD, Duplex
More>>>
Short summary description OKI C9655hdn Colour 600 x 1200 DPI A3:
This short summary of the OKI C9655hdn Colour 600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C9655hdn, Laser, Colour, 600 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description OKI C9655hdn Colour 600 x 1200 DPI A3:
This is an auto-generated long summary of OKI C9655hdn Colour 600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

OKI C9655hdn. Print technology: Laser, Colour. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:59
Uk has collected 6 expert reviews for OKI C9655hdn Colour 600 x 1200 DPI A3 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 22:37:58
Good print speed, high expansion potential and quality colour output makes the C9650n a great total printing machine. Oki’s latest A3 LED printers are aimed squarely at SMBs with an appetite for big colour prints, and those that want to bring al...
83%
pcadvisor.co.uk
Updated:
2016-11-14 22:37:58
The OKI C9650N is a large format colour laser printer marketed as a one-stop solution for in-house printing of both business documents and artwork. To that end, OKI has gone to a great deal of trouble to ensure that it meets the needs of its intended...
Bottom line A versatile, efficient and well-priced business printer, the OKI C9650N doesnt produce the best print quality. Rob Henry, Macworld.co.uk Lowest online price: ££2,069.11...
80%
macworld.co.uk
Updated:
2016-11-14 22:37:58
Like the rest of the printers in our group test, the OKI C9650N is marketed as a one-stop solution for in-house printing of both business documents and artwork. To that end, OKI has gone to a great deal of trouble to ensure that it meets the needs of...
Good Handles media up to 300gsm, banner printing, pretty respectable colour print speed...
Bad Utilities are Carbon apps for PowerPC, and are a little processor-hungry in operation...
80%
alphr.com
Updated:
2016-11-14 22:37:58
Oki's latest A3 LED printers are aimed squarely at SMBs with an appetite for big colour prints, and those that want to bring all their printing requirements in-house. The new C9650 is offered in four models, and on review we have the base version that...
Bottom line Good print speed, great expansion potential and quality colour output makes the C9650n a fine candidate for your total printing shortlist...
83%
techworld.com
Updated:
2016-11-14 22:37:58
The OKI C9650N is a large format colour laser printer marketed as a one-stop solution for in-house printing of both business documents and artwork. To that end, OKI has gone to a great deal of trouble to ensure that it meets the needs of its intended...
Bottom line A versatile, efficient and well-priced business printer, the OKI C9650N doesn't produce the best print quality...
0%
Country Distributor
United Kingdom 1 distributor(s)