location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
waterproof stubble trimmer QT4022/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4022/32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103534044 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nickel-Metal Hydride (NiMH) 60 min
  • - Number of length steps: 20
  • - Minimum hair length: 0.5 mm Maximum hair length: 1 cm
  • - Wet & Dry
  • - Washable
  • - Red
Warranty:
Long product name Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32 :
The long product name of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QT4022/32, Stubble trimmer
More>>>
Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32:
The official description of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect 3-day beard
No skin compromise
This stubble beard trimmer delivers a superior trimming performance without compromising skin comfort for a perfect 3-day beard.
Best performance that feels great
- 0.5 mm incremental settings from 0.5 up to 10 mm
- Diamond-like carbon blade stays sharp longer
- Skin friendly blades and comb to prevent scratching
Provides maximum ease of use
- Maintenance-free blades
- Select easily and secure your desired length with zoom wheel
- Ergonomic design for more comfort
- 100% washable for easy cleaning
Create the look you want
- Stubble setting for a 5 o'clock shadow look
- 20 secured length settings from 0.5 mm up to 10 mm
- Comb specially designed for stubble
Provides optimal power
- Corded and cordless use for maximum power and freedom

Short summary description Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32:
This short summary of the Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32, Washable, Self-sharpening blade, Red

Long summary description Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32 based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/32. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Red. Operating time: 60 min, Battery type: Ni-MH, Battery technology: Nickel-Metal Hydride (NiMH)

Performance
Cutter width
3.2 cm
Number of length steps *
20
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Step precise
0.5 mm
Wet & Dry *
Yes
Trimming styles
Short beard, Stubble look
Washable
Yes
Self-sharpening blade
Yes
Design
Product colour *
Red
Soft grip
Yes
Power
Battery type
Ni-MH
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
60 min
Charging time
1 h
Battery level indicator
Yes
Packaging content
Cleaning brush
Yes
Brand Image Product code Product Stock Price from
Philips CP0395 Cutter unit Philips CP0395 Cutter unit
(show image)
CP0395/01 CP0395 Cutter unit
Country Distributor
Deutschland 1 distributor(s)