location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XH0X88960 laptop spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XH0X88960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XH0X88960
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042380606 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 16:13:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XH0X88960 laptop spare part
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TrackPoint Kit provides the best solution for you to replace the original TrackPoint
  • - With 3mm height and soft dome
  • - Low profile TrackPoint is compatible with ThinkPad X1 Carbon and Yoya Systems
Long product name Lenovo 4XH0X88960 laptop spare part :
The long product name of Lenovo 4XH0X88960 laptop spare part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 3.0 mm TrackPoint Cap Set (10pk)
More>>>
Lenovo 4XH0X88960 laptop spare part:
The official description of Lenovo 4XH0X88960 laptop spare part as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad new TrackPoint Cap Set including 10pcs low profile TrackPoint. With 3mm height and soft dome, the low profile TrackPoint is compatible with ThinkPad X1 Carbon and Yoya Systems.The soft dome cap has a soft feel with rubber dots for a good grip .This TrackPoint Kit provides the best solution for you to replace the original TrackPoint when it is worn.

Short summary description Lenovo 4XH0X88960 laptop spare part:
This short summary of the Lenovo 4XH0X88960 laptop spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XH0X88960, Lenovo, ThinkPad

Long summary description Lenovo 4XH0X88960 laptop spare part:
This is an auto-generated long summary of Lenovo 4XH0X88960 laptop spare part based on the first three specs of the first five spec groups.

Lenovo 4XH0X88960. Brand compatibility: Lenovo, Compatibility: ThinkPad

Features
Brand compatibility *
Lenovo
Compatibility *
ThinkPad
Product colour
Red
Material
Rubber
Weight & dimensions
Width
114 mm
Weight & dimensions
Weight
0.15 g
Packaging data
Quantity per pack *
10 pc(s)
Package weight
35 g
Logistics data
Harmonized System (HS) code
84732990
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)