location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T3405N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ55302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946687025
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ55302A0 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Production flexibility: 110ml/350ml/700ml ink cartridges
  • - POP Draft Mode: Print A1 posters in as little as 24 seconds
  • - Unobtrusive design: Desktop version designed to fit seamlessly into most environments
  • - Ease of use - wireless printing: From your desktop or mobile device
  • - Peace of mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Warranty: 24 Months
Long product name Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PrecisionCore Print Head CMYK, 2400x1200 dpi, 1GB Memory, Apple AirPrint, USB 3.0, Gigabit Ethernet Interface, WiFi 4/Wi-Fi Direct, Direct Print, Color & Touchscreen LCD 10,9cm, 38W
More>>>
Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lower your costs with enhanced features
If you’re an engineer or architect, or work with topography plans, city management or territory scale studies, and need to print accurately, reliably and in fine detail then the SC-T3405N has been designed to meet your needs. This technical large format printer (LFP) can also produce high-quality posters, whether for schools, for retailers’ in-store signage or for high-visibility colourful posters advertising events.

Flexibility
The addition of 700ml ink cartridges means that the SC-T3405N is capable of handling a wider range of applications, including high-precision CAD and technical drawings, and GIS data. Combined with two further cartridge sizes (110ml and 350ml), this allows you to react to changing print demands quickly, and handle unforeseen requests in an instant. Also, the 4-colour pigment UltraChrome XD2 inks used are smudge and water-resistant.

Productivity
The new 700ml cartridges means you have the option to lower your TCO and reduce the amount of interventions during long print runs, meaning you pay less to print than you would with smaller cartridges. With the introduction of POP Draft Mode, you can now print banners and posters in as little as 24 seconds.

Peace of mind
Even occasional users can expect consistent print quality. Unique Nozzle Verification Technology (NVT) helps prevent misprints by constantly monitoring for any blockages.

Easy to use
The SC-T3405N allows users to print wirelessly from PCs, tablets and smartphones. Users can also enlarge documents by connecting (via USB) to another printer or scanner. It also features a highly intuitive 4.3-inch touchscreen.

Unobtrusive design
Due to its discreet design this desktop printer fits seamlessly into busy professional working environments.

Short summary description Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T3405N, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Black, Cyan, Yellow, Magenta, A1 (594 x 841 mm), Roll

Long summary description Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T3405N large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T3405N. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TLS, SSL, IEE 802, SNMP, IPSec, IPv6, Mobile printing technologies: Apple AirPrint. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0.25 W

Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Yellow, Magenta
Borderless printing
Yes
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Cut sheets *
Yes
Media thickness
0.05 - 0.3 mm
Maximum roll width
61 cm
Print margin cut-sheet
3 x 3 x 20 x 3
Print margin roll
3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Supported network protocols
TLS, SSL, IEE 802, SNMP, IPSec, IPv6
Mobile printing technologies
Apple AirPrint
Security algorithms
SSL/TLS, SNMP, IPSec
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Internal memory
1024 MB
Sound pressure level (standby)
32 dB
Sound power level (standby)
32 dB
Performance
Sound pressure level (printing)
50 dB
Country of origin
Indonesia
Power
Power consumption (standby)
13 W
Power consumption (typical)
38 W
Power consumption (off)
0.25 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
1080 mm
Depth
750 mm
Height
1060 mm
Weight
49 kg
Packaging data
Package width
853 mm
Package depth
1250 mm
Package height
1107 mm
Package weight
78 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Other features
Line accuracy
+/- 0,1
Minimum line width
0.02 mm
Touchscreen
Yes
Ink drop
4
Compatible products
WorkForce DS-6500, WorkForce DS-60000
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)