Epson logo

Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132065
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
  • - Production flexibility: 110ml/350ml/700ml ink cartridges
  • - POP Draft Mode: Print A1 posters in as little as 24 seconds
  • - Unobtrusive design: Thoughtfully designed to fit seamlessly into most environments
  • - Ease of use - wireless printing: From your desktop or mobile device
  • - Peace of mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Long product name Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

PrecisionCore Print Head CMYK, 2400x1200 DPI, 1GB Memory, Apple AirPrint, USB 3.0, Gigabit Ethernet Interface, WiFi 4/Wi-Fi Direct, Direct Print, Color & Touchscreen LCD 10,9cm, 38W

Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Lower your costs with enhanced features
If you’re an engineer or architect, or work with topography plans, city management or territory scale studies, and need to print accurately, reliably and in fine detail then the SC-T3405 has been designed to meet your needs. This technical large format printer (LFP) can also produce high-quality posters, whether for schools, for retailers’ in-store signage or for high-visibility colourful posters advertising events.

Flexibility
The addition of 700ml ink cartridges means that the SC-T3405 is capable of handling a wider range of applications, including high-precision CAD and technical drawings, and GIS data. Combined with two further cartridge sizes (110ml and 350ml), this allows you to react to changing print demands quickly, and handle unforeseen requests in an instant. Also, the 4-colour pigment UltraChrome XD2 inks used are smudge and water-resistant.

Productivity
The new 700ml cartridges means you have the option to lower your TCO and reduce the amount of interventions during long print runs, meaning you pay less to print than you would with smaller cartridges. With the introduction of POP Draft Mode, you can now print banners and posters in as little as 24 seconds.

Peace of mind
Even occasional users can expect consistent print quality. Unique Nozzle Verification Technology (NVT) helps prevent misprints by constantly monitoring for any blockages.

Easy to use
The SC-T3405 allows users to print wirelessly from PCs, tablets and smartphones. Users can also enlarge documents by connecting (via USB) to another printer or scanner. It also features a highly intuitive 4.3-inch touchscreen.

Unobtrusive design
Due to its discreet design this printer fits seamlessly into busy professional working environments (stand included).

Short summary description Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3405, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Black, Cyan, Yellow, Magenta, A1 (594 x 841 mm), Roll

Long summary description Epson SureColor SC-T3405 large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3405. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TLS, SSL, IEE 802, SNMP, IPSec, IPv6, Mobile printing technologies: Apple AirPrint. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0.25 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.