location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46PFL8505K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL8505K/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581593360
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 1 ms
  • - NTSC, PAL, SECAM
  • - Wi-Fi
  • - 300 x 200 mm
  • - 84 W
Long product name Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m² :
The long product name of Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" 1920 x 1080 LED (450cd/m2), 500000:1, VGA-In, 4 x HDMI, 1 x USB, 2 x SCART, CI-CI+, SD-card, 1 x RJ-45, WiFi Ready
More>>>
Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m²:
The official description of Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LED TV 46PFL8505K 46" Full HD 1080p DVB-T/C/S2 with Ambilight Spectra 2 and Perfect Pixel HD Engine

Refined living, pure performance with Ambilight and leading picture

Be captivated by a truly refined performance. An aluminium ultrathin design and Ambilight set the scene for you to experience the brilliance of LED technology. Enjoy the show.

Enlarge your viewing experience

- Ambilight Spectra 2 widens the viewing experience

Perfect LCD Picture

- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Full HD 3D Ready for a truly immersive 3D movie experience
- Brilliant LED images with low power consumption
- 200Hz Clear LCD TV, 1ms performance: superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies

Impressive, invisible sound

- Feel the power of 20W RMS and Incredible Surround

In-built internet TV

- Philips Net TV for popular online services on your TV

Greener every day

- LED TVs up to 40% more energy efficient than normal LCD TVs

Short summary description Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m²:
This short summary of the Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 46PFL8505K/02, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi

Long summary description Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m²:
This is an auto-generated long summary of Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m² based on the first three specs of the first five spec groups.

Philips 46PFL8505K/02. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Wi-Fi

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
1 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
116 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio system
Invisible Sound
Network
Wi-Fi *
Yes
Design
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
MP4, WMV
Noise reduction *
Yes
DVD player
No
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
84 W
Power consumption (standby) *
0.15 W
Certificates
Certification
DLNA
Weight & dimensions
Width (with stand)
1094 mm
Depth (with stand)
260 mm
Height (with stand)
718 mm
Weight (with stand)
23.2 kg
Width (without stand)
1094 mm
Depth (without stand)
43 mm
Height (without stand)
671 mm
Weight (without stand)
20.5 kg
Package dimensions (WxDxH)
1342 x 210 x 909 mm
Other features
3D
Yes
Power requirements
220 - 240V, 50/60Hz
Annual energy consumption
122.64 kWh
Playback formats
H264/MPEG4 AVC, MPEG-1, MPEG-2, MPEG-4, WMV9/VC1, MP3, WMA, AAC, JPEG
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:17
Uk has collected 1 expert review for Philips 46PFL8505K/02 TV 116.8 cm (46") Full HD Wi-Fi 450 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%