Digitus logo

Digitus 8 Port Gigabit Switch, 10 Inch, Managed

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47716
Info modified on:
22 Sept 2024, 15:35:50
Bullet Points Digitus 8 Port Gigabit Switch, 10 Inch, Managed:
  • - Number of ports: 8 x 10/100/1000Base-TX RJ45
  • - Standards: IEEE802.3, IEEE802.3u, IEEE802.3ab, IEEE802.3x full-duplex flow control, IEEE802.3ab link aggregation
  • - Forwarding rate: 10/100/1000 Mbps
  • - LED displays: Power, Link/Act
  • - Backplane bandwidth: 16G
  • - Forwarding capacity: 11.9 Mpps
  • - Jumbo frame size: 16 K
  • - MAC addresses: 8K
  • - Port features: Port Control, Port Isolation, Port Loop Detection
  • - Port mirroring: Multi to 1 Sniffer
  • - VLAN: Port-based & 802.1q Tag-based VLANs
  • - Link aggregation: 8 groups
  • - Rate limit: 64kbps
  • - Spanning tree: Supports STP, RSTP, MSTP
  • - Ring protocol: Supports EAPS
  • - Multicast: Supports 256 multicast groups & IGMP snooping for multimedia applications
  • - Supports Static ARP & Static Routing, up to 32 VLAN interfaces
  • - QoS: 4 lines per port, scheduling algorithm: WRR, SP, WFQ, port-based, MAC-based, 802.1p, DSCP classification
  • - ACL: Standard IP, Extend IP, MAC IP, ARP, 512 entries
  • - Security: MAC-based authentication, AAA/RADIUS authentication, WEB/Telnet password protection, Accessing privilege mode password protection
  • - Supports SMNP
  • - Supports ICMPv6, IPv6 Neighbor Discovery, MLD Snooping, IPv6 Telnet
  • - Management interfaces: WEB, SNMP, CLI, Telnet, TACACS+, RMON
  • - Power consumption: 15W max.
  • - Operating voltage: 100 - 240 V AC, 50/60 Hz, integrated power adapter (IEC C13 plug for non-heating appliances)
  • - Operating temperature: 0 °C to 40 °C
  • - Storage temperature: -10 °C to +70 °C
  • - Operating humidity: 20% - 85% (non condensing)
  • - Housing: Metal (with protective conductor terminal)
  • - Dimensions: W 250 x D 150 x H 44 mm
  • - Weight: 1.140 kg (without packaging)
Long product name Digitus 8 Port Gigabit Switch, 10 Inch, Managed:

L2 managed Gigabit Ethernet Switch 8-port, 10 inch

Short summary description Digitus 8 Port Gigabit Switch, 10 Inch, Managed:

Digitus 8 Port Gigabit Switch, 10 Inch, Managed, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, Wall mountable

Long summary description Digitus 8 Port Gigabit Switch, 10 Inch, Managed:

Digitus 8 Port Gigabit Switch, 10 Inch, Managed. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Wall mountable, Rack mounting

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.