location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5700 E2160 1.8 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN517EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Long product name HP rp rp5700 E2160 1.8 GHz :
The long product name of HP rp rp5700 E2160 1.8 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP rp5700 Point of Sale System
More>>>
HP rp rp5700 E2160 1.8 GHz:
The official description of HP rp rp5700 E2160 1.8 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

• Whether used as a POS system or for back office applications, the flexible design provides a choice of features to best suit your needs. Industry standard technology makes it easy to standardize on one configuration throughout your store.


• A retail-hardened design means a consistently reliable, high-quality product you can depend on with features such as gold plated connectors for longer wear and poly-fused power ports to help protect against power surges.


• A five-year lifecycle helps with long-term planning to ease the complexity of roll-outs, and tools to help you manage a consistent hardware configuration and software image minimize disruptions to your business.


• HP engineering builds on multiple generations of processor and operating system technologies, and provides consistent system improvements in quality bringing peace of mind to business.

Short summary description HP rp rp5700 E2160 1.8 GHz:
This short summary of the HP rp rp5700 E2160 1.8 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5700, Intel® Pentium®, E2160, 1.8 GHz, 1 MB, 800 MHz, Intel® Q963 Express

Long summary description HP rp rp5700 E2160 1.8 GHz:
This is an auto-generated long summary of HP rp rp5700 E2160 1.8 GHz based on the first three specs of the first five spec groups.

HP rp rp5700. Processor family: Intel® Pentium®, Processor model: E2160, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2, Maximum internal memory: 4 GB. HDD capacity: 250 GB, HDD speed: 7200 RPM. Graphics card manufacturer: Intel, Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Optical drive type: DVD Super Multi

Processor
Processor family *
Intel® Pentium®
Processor model *
E2160
Processor frequency
1.8 GHz
Processor cache
1 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2
Maximum internal memory
4 GB
Memory clock speed
667 MHz
Storage
HDD capacity
250 GB
HDD speed
7200 RPM
Diskette drive
No
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Maximum graphics card memory
256 MB
Multimedia
Optical drive type
DVD Super Multi
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
4
Ports & interfaces
PS/2 ports quantity
2
DC-in jack
Yes
Software
Operating system installed *
Windows Vista Business
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Ergonomics
Internal drive bays
2x 3.5"
External drive bays
1x 5.25"
Weight & dimensions
Weight
8.9 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Other features
Dimensions (WxDxH)
340 x 380 x 100 mm
Memory slots
4x DIMM
Modem type
No
Power requirements
90 - 260V
Power supply type
AC
Networking features
Gigabit Ethernet