location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2004EXT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841559 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:06
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB2004EXT2 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LATEST MODEL: New version of USB2004EXT2 offers extension of 4 USB 2.0 devices up to 330ft/100m over CAT5e/CAT6 RJ45 ethernet network cable w/speeds up to 480Mbps; LEDs monitor pwr, link & host status
  • - Maximum extension distance of up to 100m / 330 ft over Cat5 cabling
  • - Four USB 2.0 ports at remote end over a single Cat5/Cat6 cable
  • - Rugged, metal enclosure with surface-mounting bracket kit included
  • - 500mA of power per port
  • - High Speed USB 2.0 compliant with data transfer rates up to 480 Mbps
  • - 8kV Contact and 16kV Air Electrical Static Discharge (ESD) protection
  • - No driver or software required
  • - Plug-and-Play and hot-swap compatible
Warranty: 2 Years
Long product name StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender :
The long product name of StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender (USB2004EXT2)
More>>>
StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender:
The official description of StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend four USB 2.0 connections up to 330ft away from the computer over Cat5 or Cat6 cableThe USB2004EXT2 4-Port USB Extender lets you extend USB 2.0 devices over Cat 5 or better Ethernet cable at distances of up to 330ft (100m). An included power adapter at remote end provides up to 500 mA of power per port, letting you access and power up to four USB 2.0 devices at remote locations away from the host computer system.This USB extender provides support for data transfer rates of up to 480 Mbps, is Plug-and-Play and hot-swap compatible, and is also backwards compatible with USB 1.x devices.This versatile USB extender offers a fast, easy, and flexible solution for business or industrial applications with durable metal housing, and an included surface-mounting bracket kit.Backed by a Startech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender:
This short summary of the StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender, 76 mm, 100 mm, 26 mm, 600 g, 195 mm, 245 mm

Long summary description StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender:
This is an auto-generated long summary of StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender based on the first three specs of the first five spec groups.

StarTech.com Newer version available USB2004EXT2NA; 4-Port USB Extender - Up to 330 ft (100m) USB 2.0 over Cat5/Cat6 Extender - 480 Mbps USB Over Ethernet Extender. Width: 76 mm, Depth: 100 mm, Height: 26 mm. Cables included: AC, USB. Power consumption (typical): 15 W, Input voltage: 100 - 240 V, Input current: 1 A. Master (outer) case width: 196 mm, Master (outer) case length: 560 mm, Master (outer) case height: 107 mm

Technical details
Type *
Console transmitter & receiver
Data transfer rate
480 Mbit/s
Maximum transfer distance
100 m
Product colour
Black
Housing material
Aluminium, Plastic
LED indicators
Activity, Link, Power
Cable types supported
Cat5, Cat6
Compliance certificates
RoHS
Certification
CE, FCC
Ports & interfaces
USB 2.0 Type-A ports quantity
4
USB 2.0 Type-B ports quantity
1
RJ-45 ports quantity
2
Weight & dimensions
Width
76 mm
Depth
100 mm
Height
26 mm
Weight
600 g
Package width
195 mm
Package depth
245 mm
Package height
110 mm
Package weight
1.3 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Cables included
AC, USB
Mounting kit
Yes
Quick start guide
Yes
AC adapter included
Yes
Power
Power consumption (typical)
15 W
Input voltage
100 - 240 V
Input current
1 A
Output voltage
5 V
Output current
3 A
Power plug type
Type M
Logistics data
Harmonized System (HS) code
84733020
Master (outer) case width
196 mm
Master (outer) case length
560 mm
Master (outer) case height
107 mm
Products per master (outer) case
28 pc(s)
Country Distributor
España 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)