location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SNR6500 11b/g True Turbo Wireless Range Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNR6500 11b/g True Turbo Wireless Range Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNR6500/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895885836 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SNR6500 11b/g True Turbo Wireless Range Extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - MSCHAPv2, WEP, WPA, WPA2
Long product name Philips SNR6500 11b/g True Turbo Wireless Range Extender :
The long product name of Philips SNR6500 11b/g True Turbo Wireless Range Extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11b/g True Turbo Wireless Range Extender
More>>>
Philips SNR6500 11b/g True Turbo Wireless Range Extender:
The official description of Philips SNR6500 11b/g True Turbo Wireless Range Extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Wi-Fi products enable you to send, direct and receive wireless signals and unleash the full potential of your connected home. Access computers, other Wi-Fi-compliant devices and a broadband connection to enjoy your favorite content.

Extend your wireless home network
- Extend the range of your wireless devices
- Increases signal strength in hard to reach areas
- Constant high-speed wireless connection

Easy to install
- Set-up wizard guides you through installation
- Internet and local phone support
- Set-up options for basic or advanced installation

Safe and secure connection
- High level security protection
- Advanced firewall protection
- Parental control options

Wireless freedom
- Wireless networks bring flexibility
- Connects to any Wi-Fi device

Short summary description Philips SNR6500 11b/g True Turbo Wireless Range Extender:
This short summary of the Philips SNR6500 11b/g True Turbo Wireless Range Extender data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SNR6500 11b/g True Turbo Wireless Range Extender, 108 Mbit/s, 2.4 GHz, MSCHAPv2, WEP, WPA, WPA2, Password authentication protocol (PAP), HTTP, IEEE 802.11b, IEEE 802.11g

Long summary description Philips SNR6500 11b/g True Turbo Wireless Range Extender:
This is an auto-generated long summary of Philips SNR6500 11b/g True Turbo Wireless Range Extender based on the first three specs of the first five spec groups.

Philips SNR6500 11b/g True Turbo Wireless Range Extender. Maximum data transfer rate: 108 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: MSCHAPv2, WEP, WPA, WPA2, Security features: Password authentication protocol (PAP). Management protocols: HTTP, Data link protocols: IEEE 802.11b, IEEE 802.11g. Compatible operating systems: Windows 98SE, ME, 2000, XP Mac OS: 9-X +, Minimum system requirements: CD-ROM. Compliance industry standards: IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED, Technical features: DHCP, NAT, NAPT, Access Point

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 GHz
Security
Security algorithms *
MSCHAPv2, WEP, WPA, WPA2
Security features
Password authentication protocol (PAP)
Protocols
Management protocols
HTTP
Data link protocols
IEEE 802.11b, IEEE 802.11g
Performance
Compatible operating systems
Windows 98SE, ME, 2000, XP Mac OS: 9-X +
Minimum system requirements
CD-ROM
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED
Technical features
DHCP, NAT, NAPT, Access Point