HP logo

HP XW576AA laptop case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186192
Info modified on:
10 Jul 2023, 20:18:06
End of life date:
30 Jun 2013
Warranty:
One-year limited
Long product name HP XW576AA laptop case Black:

Deluxe 4 Wheel Roller Case

HP XW576AA laptop case Black:

HP Deluxe 4 Wheel Roller (XW576AA) is a durable nylon case designed to carry everything you need for an overnight trip.

- An outer compartment features divided sections to store important files and business essentials.
- The case's main compartment includes padded pockets that can hold a laptop up to 17.3 inches in size, plus additional cables and cords.
- The third, over-sized compartment provides plenty of room for a change of clothes, shoes and personal toiletries.
- Retractable handle locks in two convenient heights.

Short summary description HP XW576AA laptop case Black:

HP XW576AA, 3.63 kg

Long summary description HP XW576AA laptop case Black:

HP XW576AA. Weight: 3.63 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.