Cable lock slot type
Kensington
Product colour
*
Black, Silver
Motherboard chipset
Intel B365
Audio system
Waves MaxxAudio Pro
Audio output channels
5.1 channels
Operating system installed
*
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee 12 Months, Microsoft Office
Enhanced Intel SpeedStep Technology
Embedded options available
Intel® InTru™ 3D Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel Clear Video Technology
Intel VT-x with Extended Page Tables (EPT)
Thermal Monitoring Technologies
Intel Stable Image Platform Program (SIPP)
Intel® AES New Instructions (Intel® AES-NI)
Intel Trusted Execution Technology
Intel Enhanced Halt State
Intel Software Guard Extensions (Intel SGX)
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Intel TSX-NI version
0.00
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Quick Sync Video Technology
Intel® Identity Protection Technology (Intel® IPT)
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Mouse included on selected markets only
Keyboard included on selected markets only
Optical drives quantity
1