location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Euro Enamel Drywipeboard 1528x1018mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nobo Euro Enamel Drywipeboard 1528x1018mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902661 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252286220
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 year surface guarantee (subject to normal use)
Long product name Nobo Euro Enamel Drywipeboard 1528x1018mm :
The long product name of Nobo Euro Enamel Drywipeboard 1528x1018mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Euro Plus Enamel W-Board 1528x1018
More>>>
Short summary description Nobo Euro Enamel Drywipeboard 1528x1018mm:
This short summary of the Nobo Euro Enamel Drywipeboard 1528x1018mm data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Euro Enamel Drywipeboard 1528x1018mm, 1528 mm, 1018 mm, 14 mm

Long summary description Nobo Euro Enamel Drywipeboard 1528x1018mm:
This is an auto-generated long summary of Nobo Euro Enamel Drywipeboard 1528x1018mm based on the first three specs of the first five spec groups.

Nobo Euro Enamel Drywipeboard 1528x1018mm. Width: 1528 mm, Height: 1018 mm, Depth: 14 mm

Brand Image Product code Product Stock Price from
Nobo

Nobo EuroPlus Black Trim Magnetic Whiteboard 1528x1018mm
(show image)
1903932 EuroPlus Black Trim Magnetic Whiteboard 1528x1018mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus Magnetic Painted Steel Whiteboard Black Trim 2133x1221mm
(show image)
1903934 EuroPlus Magnetic Painted Steel Whiteboard Black Trim 2133x1221mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus Black Trim Magnetic Whiteboard 1831x1220mm
(show image)
1903933 EuroPlus Black Trim Magnetic Whiteboard 1831x1220mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo EuroPlus Black Trim Magnetic Whiteboard 918x1226mm
(show image)
1903931 EuroPlus Black Trim Magnetic Whiteboard 918x1226mm 0.00
(excl. VAT)
0 (incl. VAT)