ATEN logo

ATEN CS1824 KVM switch Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41835
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
01 Aug 2021
Bullet Points ATEN CS1824 KVM switch Black:
  • - One USB keyboard/mouse and one HDMI monitor control four computers and share two USB peripherals
  • - Supports superior video quality – 4K UHD (3840 x 2160 @ 60Hz) and 4K DCI (4096 x 2160 @ 60Hz)
  • - Video DynaSync™ – an exclusive ATEN technology that eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - Built-in 2-Port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Audio Mixer Modes – mixes up to two audio sources as audio output
  • - Computer selection via pushbuttons, hotkeys, mouse1, and RS-232 commands
  • - ATEN default EDID mode – smooth power-up, high-quality display and resolution optimization to eliminate compatibility issue
  • - Independent switching of KVM, USB peripheral, and stereo audio focus2
  • - HDMI 2.0 compliant; HDCP 2.2 compliant
  • - Supports HD Audio2
  • - Power on detection
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - Note:
  • - 1. Mouse port switching is only supported under mouse emulation mode and by USB 3-key wheel mice.
  • - 2. HD audio through HDMI channel cannot be switched independently
Long product name ATEN CS1824 KVM switch Black:

4-Port USB 3.0 4K HDMI KVMP™ Switch with Audio Mixer Mode

ATEN CS1824 KVM switch Black:

The ATEN CS1824 KVMP™ Switch offers effortless management of four HDMI interface computers from a single USB keyboard, mouse and HDMI monitor. Supporting the most superior video quality up to 4K DCI (4096 x 2160 @ 60Hz), the CS1824 optimizes user experience of multitasking.

With patented ATEN technology – Video DynaSync™, users can enjoy better display resolution and faster switching between systems. What’s more, the default EDID mode is available for smooth power-up, high-quality display and eliminates monitor compatibility issue.

In addition, the CS1824 features Audio Mixer Mode which mixes audio sources from any two connected computers as audio output, benefiting users to be notified without missing any system alert even the KVM focus is set on other computers. With a built-in USB 3.1 Gen 1 hub, the CS1824 delivers data transfer rates up to 5 Gbps, allowing you to accelerate multimedia operations and share USB peripherals with ease.

Integrating these outstanding functionalities, the CS1824 provides a great advantage for those doing CGI work, graphic design, video post production, etc. to operate multiple tasks smoothly.

Short summary description ATEN CS1824 KVM switch Black:

ATEN CS1824, 4096 x 2160 pixels, 4K Ultra HD, 2.535 W, Black

Long summary description ATEN CS1824 KVM switch Black:

ATEN CS1824. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, Plastic. Power source: DC, Output voltage: 5 V, Power consumption (typical): 2.535 W. Width: 880 mm, Depth: 2700 mm, Height: 555 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.