location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 135A Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
135A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1350A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850587269 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 00:06:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 135A Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 135A Toner Cartridges deliver legendary HP print quality.
  • - HP 135 toner cartridges work with: HP LaserJet M209, M234
  • - 1 Black (~1,100 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Help reduce waste. Maintain high print quality standards and your office air quality. Easily recycle HP cartridges through HP Planet Partners[6] and buy Original HP Toner Cartridges[5] with recycled content to help close the loop.
  • - Original HP toner cartridges help protect against counterfeits. From innovative anti-fraud technology to production and supply chain processes, they are designed for security.[1]
  • - Choose Original HP LaserJet Toner cartridges that are designed to work with your HP printer and for security with tamper-resistant chips.[1]
  • - Depend on Original HP 135A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 cartridge
Long product name HP LaserJet 135A Black Original Toner Cartridge :
The long product name of HP LaserJet 135A Black Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

135A Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 135A Black Original Toner Cartridge:
The official description of HP LaserJet 135A Black Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose Original HP LaserJet Toner cartridges that are designed to work with your HP printer and for security with tamper-resistant chips.[1]

Original HP Toner cartridges with JetIntelligence deliver sharp black text with HP EcoSmart toner,[2] plus high-yield options,[3] innovative anti-fraud technology and cartridge chip security.[1] Reduce waste by recycling with Original HP cartridges.

Short summary description HP LaserJet 135A Black Original Toner Cartridge:
This short summary of the HP LaserJet 135A Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 135A Black Original Toner Cartridge, 1100 pages, Black, 1 pc(s)

Long summary description HP LaserJet 135A Black Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 135A Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 135A Black Original Toner Cartridge. Black toner page yield: 1100 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 135 toner cartridges work with: HP LaserJet M209, M234
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1100 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Total amount of recycled materials used for making
19%
Country of origin
Japan
Weight & dimensions
Width
364 mm
Depth
109 mm
Height
136 mm
Weight
480 g
Packaging data
Package width
364 mm
Package depth
109 mm
Package height
136 mm
Package weight
740 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
194850587269
Other features
Print technology
Laser printing
Technical details
Box contents
1 cartridge
Logistics data
Pallet dimensions (W x D x H)
1098 x 999 x 1232 mm
Stacking number for pallet
32 pc(s)
Pallet dimensions (W x D x H) (imperial)
1097.3 x 998.2 x 1231.9 mm (43.2 x 39.3 x 48.5")
Pallet weight (imperial)
180.1 kg (397 lbs)
Pallet size (EU)
1098 x 777 x 1001 mm
Master (outer) cases per pallet layer (EU)
21 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
180 g
Pallet weight (EU)
129 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Master (outer) cases per pallet
216 pc(s)
Products per pallet
216 pc(s)
Products per pallet (EU)
147 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP LaserJet 135A Black Original Toner Cartridge:
Disclaimer

[1] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide, and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, and packaging security features vary locally by SKU. See http://www.hp.com/go/SuppliesThatProtect and http://www.hp.com/go/SuppliesSecurityClaims.
[2] HP calculations based on ENERGY STAR ® normalized TEC data comparing HP LaserJet 200-500 series printers. See http://www.hp.com/ecosmart.
[3] An HP printing system consists of HP printer, HP paper and Original HP supply. Blue Angel DE-UZ 205 emissions criteria or earlier versions applicable when printing system launched.