location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14u
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14u G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
174F8LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122074708 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 35.6 cm (14") 4K Ultra HD 3840 x 2160 IPS, AMD Radeon Pro WX 3200 (4GB GDDR5)
  • - 16GB (2400MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver :
The long product name of HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") 4K Ultra HD 3840 x 2160 IPS, Intel UHD Graphics, AMD Radeon Pro WX 3200 (4GB GDDR5), LAN, WLAN, HP Privacy HD IR, Windows 10 Home 64-bit
More>>>
HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
The official description of HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ZBook performance, smaller than ever
Our thinnest, lightest ZBook ever provides true portability for people who push their typical office computer past the breaking point. Whether in the office or out in the field, you'll get high-speed, reliable performance.

Short summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This short summary of the HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14u G6, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
This is an auto-generated long summary of HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ZBook 14u G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Designed for road warriors

Weighing in at less than 1.58[2], you get high performance without the weight. And with the latest connectivity[3] and security features, you don't have to worry about losing your connection or compromising your valuable data when you're on the move.

Power user performance

Say goodbye to slowdowns. Power through your projects and cut through your workload with 8th Gen Intel® processors and 50% faster graphics[4] than our last gen. Open large files and run multiple apps for unrestricted multitasking and productivity.

Software certified

Work confidently knowing your laptop is certified to tackle the most demanding applications. We've partnered with leading professional software providers to ensure your ZBook is optimized for peak performance.

Military Standard Testing

Our ZBooks are designed for rigorous military standard testing including drop, shock and harsh environments. Now you can take your work on the road with confidence knowing your laptop was built for durability. [5]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes. [6]

AMD Radeon™ Pro WX 3200 graphics card

Get reliable performance on today's most popular design, manufacturing and AEC apps with AMD Radeon™ Pro WX 3200 graphics. Easily handle workflows using small to medium assemblies with simple parts.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [1]

Windows 10 Home 64

Work without compromising on performance or security with Windows 10 Home, powered by HP’s collaboration and connectivity technology.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [7]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

HP Privacy Camera

With the HP Privacy Camera, you can easily control who and what the webcam sees by simply sliding the privacy shutter.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Multifactor Authentication

Leave password-only authentication behind with HP Client Security Manager Gen5 and Windows Hello. [9]

HP Manageability Integration Kit

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [8]

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
600 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon Pro WX 3200
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Network
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
SmartCard slot
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Privacy HD IR
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
65 W
Security
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
234.3 mm
Height
17.9 mm
Weight *
1.48 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 03:55:52
Uk has collected 14 expert reviews for HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
develop3d.com
Updated:
2020-05-31 03:55:49
It wasn't that long ago that mobile workstation manufactures only had two or three machines in their range. But times have changed.And now with eight models in its ZBook G6 family, offering varying power, portability and 2-in-1 capabilities, HP has take...
Bottom line The 14-inch mobile workstation used to be considered a companion product to a desktop workstation, to be used when away from the office. This is probably one of the reasons why the form factor has never really taken off, contributing to a very small propo...
0%
notebookcheck.net
Updated:
2020-05-31 03:55:49
EliteBook with professional graphics. With the ZBook 14u G6, Hewlett Packard delivers a mobile workstation that offers good input devices and a great display. In addition, there's also a docking port, good battery life and a Thunderbolt 3 port. However, t...
Good bright, contrast-rich IPS display, good color reproduction, fancy and stable case, many security features, comfortable input devices, good battery life, docking port, Thunderbolt 3...
Bad low multithread performance, GPU throttling after a few minutes, no memory card reader, not WWAN-ready...
Bottom line The HP ZBook 14u G6 (6TP71EA), provided by HP Germany.With the ZBook 14u G6, Hewlett Packard delivers a compact, 14-inch mobile workstation. A Core i7-8565U processor and a Radeon Pro WX 3200 graphics core provide the necessary computing power. However, t...
81%
Pocketnow.com
Updated:
2020-05-31 03:55:51
I'm a big fan of HP's Z series of workstations and mobile workstations. These computers have lately been the go-to devices for high-end creativity and are backed by serious professional software companies like Adobe, Autodesk, Avid, etc. Z series workstat...
Good Thinnest & lightest Z series mobile workstation, Very powerful configurations available, 100% Adobe RGB anti-reflective matte screen, Plenty of I/O ports, Trackpoint joystick in the keyboard, Bang & Olufsen speakers, Great keyboard, User upgradable RAM...
Bad Battery life doesn't last through a full work day, Thin power button is hard to activate, Casing has slots for hardware that may not exist in your configuration, Non-removable battery...
Bottom line As mentioned in the beginning, I'm a big fan of the HP Z series of high-end workstations and the HP Zbook 14U is no exception. This laptop has a great balance of high-end processing power, lots of RAM, a great GPU, gorgeous screen, but all in a chassis th...
80%
hothardware.com
Updated:
2020-05-31 03:55:51
The modern work place is everywhere. Thanks to the need to attract top talent, many employers have lenient work from home policies that allow many employees who would normally be in an office to work from almost anywhere. Without the advent of fast portab...
Bottom line HP's Zbook 14u G6 is a sleek, thin, and robust mobile workstation. Its user-replaceable RAM is relatively rare in this chassis size, and the discrete Radeon Pro WX3200 graphics indicate that this notebook is for power users and creative professionals that...
0%
zdnet.com
Updated:
2020-05-31 03:55:51
The ZBook 14u G6 Mobile Workstation is a mid-ranking member of HP's ZBook workstation lineup, which ranges from a 17-inch desktop replacement model to the detachable 14-inch ZBook x2. Billed by HP as its thinnest, lightest ZBook, the 14u G6 is designed fo...
Good High-end CPU and discrete graphics, 4K screen option with touch support, Mobile broadband, Full-size Ethernet port on-board, Easy access for upgrades and repairs...
Bad Relatively heavy...
Bottom line While it looks like a standard laptop, HP's ZBook 14u G6 Mobile Workstation packs a punch thanks to its high-end Core i7 processor and discrete AMD Radeon Pro graphics. The option for a 1TB SSD should suit creatives who need plenty of storage, while a ful...
82%
servethehome.com
Updated:
2020-05-31 03:55:52
Today we have an HP ZBook 14u G6 mobile workstation to take a look at as an entry-level mobile workstation. The ZBook 14u G6 features all-aluminum design, 100% Adobe RGB UHD display, Intel Core i7-8665U Quad-core processor and AMD Radeon Pro professional...
Bottom line The HP ZBook 14u G6 Mobile Workstation is a very well built laptop with its all-aluminum construction. The 4K, 600 nit brightness display is sharp and clean with excellent colors. At first glance at the components used with the Intel Core i7-8665U being a...
91%
storagereview.com
Updated:
2020-05-31 03:55:52
HP has released the HP ZBook 14u G6, the 6th generation of their mobile workstation line. It features a thin and light design with beefed up specs and a stunning display. Designed to meet the demands of modern workflows the HP ZBook 14U G6 offers high per...
Bottom line The HP ZBook 14u G6 is a mobile workstation sized for portability. When compared to other workstations this workstation might seem restricted but, traditional and more powerful workstations tend to be heavy. When carrying around a laptop all day a few pou...
0%
Disclaimer HP ZBook 14u G6 Intel® Core™ i7 i7-8565U Mobile workstation 35.6 cm (14") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
Disclaimer

[2] Weight will vary by configuration.
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. [1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[5] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[6] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[7] Skype requires Internet access and is not available in China.
[8] HP Manageability Integration Kit Gen2 can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[9] HP Client Security Manager Gen5 requires Windows and Intel® or AMD 8th generation processors.