location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-SF120A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-SF120A3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0823884209556 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:10
The date of the most recent change of this product data-sheet in Icecat.
Zalman ZM-SF120A3 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A patented 120mm dual blade is applied to maximize cooling performance
  • - Minimizing vibration & noise by implementing biomimetic
  • - FDB(Fluid Dynamic Bearing) and Dead Zone Zero technology are applied for quiet operation
  • - Applied ZALMAN’s original LED technology maximizes the tuning effect
  • - Supports motherboards addressable RGB sync(3-Pin) 5V)
  • - Performance optimization by applying PWM technology
  • - 8 addressable RGB connectors (Exclusive for 3-pin addressable RGB device)
  • - Convenient control of individual RGB LED colors and effects via dedicated software (W/O software default setting for Auto RGB)
  • - Fully compatible with all motherboards (Z-SYNC’s software enables RGB control even on non-RGB LED motherboards via USB 2.0 connector)
  • - Built-in static protection
  • - Pre-installed 32bit core MCU for faster data transfer
Long product name Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black :
The long product name of Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FDB, 800 - 1500 RPM, 28 dB, 54 CFM + Z-Sync RGB 5V DC, 8ch, 4 A
More>>>
Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black:
The official description of Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Performance RGB cooling fan with biomimetics. Uses Zalman's patented dual Blade Impellor for strong cooling and reduces noise. Addressable RGB controller with 8 Channels Z-SYNC included for RGB LED lighting control.

Short summary description Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black:
This short summary of the Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-SF120A3, Fan, 12 cm, 800 RPM, 1500 RPM, 28 dB, 54 cfm

Long summary description Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black:
This is an auto-generated long summary of Zalman ZM-SF120A3 computer cooling system Computer case Fan 12 cm Black based on the first three specs of the first five spec groups.

Zalman ZM-SF120A3. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 800 RPM, Rotational speed (max): 1500 RPM, Noise level (high speed): 28 dB, Maximum airflow: 54 cfm, Maximum air pressure: 1.1 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 5-12 V. Width: 120 mm, Depth: 120 mm, Height: 26 mm. Product colour: Black

Performance
Suitable location *
Computer case
Type *
Fan
Fan diameter
12 cm
Rotational speed (min)
800 RPM
Rotational speed (max)
1500 RPM
Noise level (high speed)
28 dB
Maximum airflow
54 cfm
Maximum air pressure
1.1 mmH2O
Pulse-width modulation (PWM) support
Yes
Bearing type
Fluid Dynamic Bearing (FDB)
Mean time between failures (MTBF)
100000 h
Design
Product colour *
Black
Material
Acrylic, Polybutylene terephthalate (PBT), Polycarbonate
Number of fans
1 fan(s)
Number of fan blades
9
Illumination colour
Blue, Green, Red
Fan connector
3-pin + 4-pin
Certification
CE, FCC
Power
Voltage
5-12 V
Rated voltage
12 V
Starting voltage
5 V
Rated current
0.5 A
Maximum current
0.03 A
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
26 mm
Weight
100 g
Fan dimensions (W x D x H)
120 x 120 x 26 mm
Package width
150 mm
Package depth
145 mm
Package height
185 mm
Package weight
880 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging content
Package type
Box
Screws included
Yes
Number of screws
4