Tripp Lite logo

Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers

Data-sheet quality:
created/standardized by Icecat
Product views:
56914
Info modified on:
10 Aug 2024, 11:47:45
Bullet Points Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers:
  • - Isolates UPS from connected loads for maintenance without losing network availability
  • - Maintenance bypass panel mounts to wall next to UPS for convenient access
  • - 350A 10 kAIC unit has 3 built-in circuit breakers connected to heavy-duty buswork
  • - Secure Kirk-key interlock system prevents unauthorized access to power
  • - Compatible with SVX180KL 3-phase UPS system
Warranty:
1-year limited
Long product name Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers:

UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers

Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers:

UPS Maintenance Bypass Panel Keeps Equipment Powered During UPS Maintenance
This wall-mount three-breaker maintenance bypass panel is compatible with SVX180KL 3-phase UPS system. It allows you to reroute power around the UPS, providing an alternate path for electricity that keeps the connected load operational while the UPS is offline for maintenance or repairs.

Features 3 Built-In Circuit Breakers to Isolate Loads
Three circuit breakers – an AC input breaker, a maintenance bypass breaker and a maintenance isolation breaker – are connected to heavy-duty buswork and isolate the UPS system from its connected load with no loss of network availability. This allows the load to remain continuously powered without costly downtime. A Kirk-key interlock system enhances safety and security. Removable handles allow the panel’s trim cover to be removed for internal access. The 350A unit has a kAIC rating of 10K.

Switching Between Normal and Bypass Modes Is Easy
When a UPS needs maintenance, this UPS bypass panel keeps power supplied to components via its mechanical interlock system by switching power to the external bypass breaker. Simply unscrew the interlock switch, rotate the switch from the UPS AC input breaker (SW1) to the bypass breaker (SW2), then turn on the bypass breaker and turn off the UPS and isolation breaker (SW3) to perform UPS maintenance without service interruption.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth, solid wall (mounting hardware not included).

Short summary description Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers:

Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers, Bypass switch, Wall-mount, Black, Rotary, SVX180KL, 977.9 mm

Long summary description Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers:

Tripp Lite SU180KMBPKX UPS Maintenance Bypass Panel for SVX180KL 3-Phase UPS System - 3 Breakers. Product type: Bypass switch, Mounting type: Wall-mount, Product colour: Black. Width: 977.9 mm, Depth: 198.1 mm, Height: 800.1 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 1066.8 mm, Master (outer) case length: 355.6 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.