location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24P2C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24P2C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986147309
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 14:15:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - E 18 kWh 25 W
Warranty: 3 years
Long product name AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Screen size (inch) 23.8, Panel resolution 1920x1080, Refresh rate 75 Hz, Panel type IPS, USB-C connectivity USB-C 3.2 x 1 (DP alt mode, upstream, power delivery up to 65 W), HDMI HDMI 1.4 x 1, Display Port DisplayPort 1.2 x 1, Sync technology (VRR) Adaptive Sync
More>>>
AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced connectivity and stunning visuals in a 23.8” Full HD display with USB-C and KVM
Designed for today’s professionals, the 24P2C has a flat 23.8” IPS/3FL panel with Full HD resolution in a slim, elegant, 3-sided frameless display with built-in KVM switch and USB 3.2 hub. Feature-rich, this model is compatible with HDMI, DP, and USB-C, has a 75Hz refresh rate, 250 cd/m2 brightness, 4ms response time and Adaptive-Sync, and is fully height adjustable, swivelable, and tiltable.

Short summary description AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC P2 24P2C, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

AOC P2 24P2C. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

Full Ergonomics
Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

Pivot function
Pivot function

Thanks to its pivot function, your monitor can be rotated by 180° from landscape into portrait mode, especially useful for desktop publishing.

Sustainability

At AOC we aim at minimizing the environmental impact of our products and comply with latest environmental and regulatory standards. Our business monitors meet the EPEAT, TCO or Energy Star requirements and are made from 85% recycled plastics. They are also packed in fully recyclable brown cardboard with less oil-based ink and made of at least 80% recycled paper. These actions are just the beginning and we continuously improve the product development stages in order to reduce the energy consumption, minimize the level of waste coming from product packaging and introduce the circularity models even further. To know more about our current sustainability strategy, visit the Corporate Social Responsibility page.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
92 ppi
Horizontal scan range
30 - 114 kHz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Digital horizontal frequency
30 - 114 kHz
Display diagonal (metric)
60.452 cm
Surface hardness
3H
Colour depth
6 bit
sRGB coverage (typical)
107%
NTSC coverage (typical)
72%
Adobe RGB coverage
79%
Display scanning frequency
30 - 114 KHz, 48 - 75 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync refresh rate range
48 - 75 Hz
Fast charging
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Compatibility
VESA-P2
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Built-in microphone
No
Design
Market positioning *
Business
Product colour *
Black
Frameless design
Yes
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Heavy metals free
Hg (mercury)
Certification
True
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
Headphone connectivity
3.5 mm
Microphone in
Yes
Built-in KVM switch
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 180°
Swivel angle range
-180 - 180°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Croatian, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
16
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
18 kWh
Energy consumption (HDR) per 1000 hours *
19 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
419811
External power adapter
No
Packaging content
Stand included
Yes
Audio cable length
1.8 m
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
540.2 mm
Depth (with stand)
200.1 mm
Height (with stand)
513 mm
Weight (with stand)
5.06 kg
Width (without stand)
540.2 mm
Depth (without stand)
50.7 mm
Height (without stand)
326.4 mm
Weight (without stand)
5.01 kg
Packaging data
Package width
610 mm
Package depth
160 mm
Package height
525 mm
Package weight
7.27 kg
Package type
Box
USB cable length
1.8 m
Sustainability
Sustainability certificates
EPEAT Silver
Doesn't contain
PVC/BFR
Recycling data
Post-consumer recycled plastic
85%
Logistics data
Harmonized System (HS) code
85285210
Other features
Exterior finish type
Textured
Recyclable packaging material
100%
Light effects
No
Source Testseek summary Average rating
Reviews
Updated:
2020-11-14 02:34:46
Uk has collected 2 expert reviews for AOC P2 24P2C LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2020-11-14 02:34:46
The USB-C port can be used to power laptops, transfer data and as a DisplayPort connection, which means the entire display can be managed from one laptop with one cable. This display is physically quite impressive. It includes 150mm of height adjustment...
Good Loads of helpful office features, Solid mainstream image quality, Decent looks and a low price...
Bad Colours are over-saturated, A slow OSD with soft buttons, Tinny speakers...
Bottom line AOC's display has decent contrast, and its colours are reasonable albeit a little over-saturated, but good enough for everyday office tasks. Elsewhere, it has loads of features and a good price. It's a reasonable option if versatility is more important th...
70%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)