location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C879RDTWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH35401BC
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High ink yield: Print 86,000 pages in mono or 50,000 in colour without changing supplies1
  • - Less waste: With high capacity ink packs, reduce the need for supplies and reduce waste
  • - Low power consumption: Epson's Heat-Free technology uses no heat, reducing energy consumption
  • - Powerful scanning capability: Thin paper support and improved scanning quality
  • - Works with Epson Remote Services: Cloud-based, advanced diagnosis of Epson printers and MFPs
Long product name Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy/Fax, USB 2.0 x 2, USB 3.0 Type B, Wi-Fi, 12.7 cm Touchscreen
More>>>
Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce Pro RIPS WF-C879R
With Epson’s WorkForce Pro RIPS WF-C879R, enjoy uninterrupted printing of up to 86,000 pages in mono and 50,000 in colour without changing supplies¹. This ultra-reliable inkjet multifunction printer incorporates our ground-breaking Replaceable Ink Pack System (RIPS) technology offering low user intervention, less waste and low energy consumption.

Super high yield printing
Thanks to our unique RIPS technology, print up to 86,000 pages in mono or 50,000 in colour without changing the ink supplies.¹ This means there is less need for user intervention, increasing productivity and reducing waste consumption.

Improved Automatic Document Feeder (ADF)
Our ADF provides market-leading thin paper support, with a compact, robust design and improved scanning speed and quality.

Epson Print Admin Serverless (EPA Serverless)
Seamlessly integrate the WF-C879R series into security and compliancy rules, and regulations without the burden of maintaining a server system.

Precision Core Heat-free technology
Epson Heat-Free Technology requires no heat to warm up when it is switched on or woken from sleep, which significantly reduces energy consumption and therefore saves money. With no warm up time, these devices can deliver a fast FPOT of 5.5 seconds.

Enhance functionality with in-house (EDA, EPA) and third party solutions (OP)
Gain complete control of printing operations with Epson and its partners solutions, allowing devices to be set up to meet specific and changing business requirements.

Epson Remote Services (ERS)
Our cloud-based device monitoring and management system helps service providers to perform accurate remote diagnosis without compromising on security. The embedded agent on the WF-C879R allows for seamless setup and use.

Short summary description Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C879RDTWF, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C879RDTWF Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C879RDTWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (colour, normal quality, A3)
13 ppm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
5.5 s
Secure printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan speed (colour)
35 ppm
Scan speed (black)
35 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Speed dialling
Yes
Features
Recommended duty cycle
2000 - 10000 pages per month
Maximum duty cycle *
75000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 5e, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1900 sheets
Total output capacity *
250 sheets
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum input capacity
1900 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Non-ISO print media sizes
Legal
Envelopes sizes
C4, C5, C6
Custom media width
55 - 300 mm
Custom media length
127 - 1200 mm
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, AES, TKIP, WPA-PSK, WPA2-Enterprise, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
12.7 cm (5")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
54 W
Energy Star Typical Electricity Consumption (TEC)
0.27 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
621 mm
Depth
751 mm
Height
1177 mm
Weight
141 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)