location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omada
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wireless N Ceiling Mount Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAP110 V4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364091637 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:51
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link EAP110 V4 user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cloud centralized management and Omada app for ultra convenience and easy management
  • - Supports passive PoE for convenient installation up to 100meters
  • - Ceiling mounting design with chassis make it easy to deploy on a wall or ceiling
  • - Secure guest network along with multiple authentication options (SMS/Facebook Wi-Fi/ Voucher, etc.) and abundant wireless security technologies
  • - Multi-SSID divides multiple wireless networks for different users
  • - Enterprise class Wi-Fi security help to decrease network security threats
  • - Supports management vlan for an enhanced network management
Warranty: 3 year limited warranty
Long product name TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point :
The long product name of TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11 b/g/n, 300Mbps, 2.4 - 2.4835 GHz, 2 x 4 dBi, 1 x Fast LAN, PoE
More>>>
TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point:
The official description of TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible Placement
Easy mounting design & PoE
The EAP’s elegant appearance and easy mounting design with chassis make it easy to be integrated seamlessly into any wall or ceiling surface to blend in with most interior decorations. EAP110 supports Passive PoE to make deployment effortless and flexible.

Cloud Centralized Management - Anytime, Anywhere
Omada Cloud Controller OC200 and Omada Software Controller make it easy to manage and monitor the whole Omada network in real-time, while cloud service enables remote and secure access no matter where you find yourself.

Captive Portal
Guest Network with Facebook and SMS Support
The captive portal helps maintain only authorized guests to use the network, presenting devices with a convenient, user-friendly authentication method to grant Wi-Fi access. The addition of SMS and Facebook authentication simplifies the captive portal even further to simplify connectivity and boost your business.

Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smartphone or tablet.

Short summary description TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point:
This short summary of the TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SNMPv2, SSH, WPA, WPA-PSK, WPA2-Enterprise,..., 10,100 Mbit/s

Long summary description TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point:
This is an auto-generated long summary of TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point based on the first three specs of the first five spec groups.

TP-Link Omada 300Mbps Wireless N Ceiling Mount Access Point. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SNMPv2, SSH, WPA, WPA-PSK, WPA2-Enterprise,.... Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
No
6 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Maximum data transfer rate (2.4 GHz)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
Cabling technology
10/100Base-T(X)
Wi-Fi Multimedia (WMM)/(WME)
Yes
VLAN support
Yes
Virtual LAN features
VLAN mapping
Rate limiting
Yes
Wireless isolation
Yes
Quality of Service (QoS) support
Yes
Transmitting power (CE)
19 dBm
Transmitting power (FCC)
21 dBm
Receiver sensitivity
300M: -71dBm@10% PER 150M: -75dBm@10% PER 54M: -78dBm@10% PER 11M: -93dBm@8% PER 6M: -92dBm@10% PER 1M: -96dBm@8% PER
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SNMPv2, SSH, WPA, WPA-PSK, WPA2-Enterprise, WPA2-PSK
MAC address filtering
Yes
Service Set Identifier (SSID) features
Multiple SSIDs
Number of SSID supported
8
Access Control List (ACL)
Yes
Management features
Web-based management
Yes
Syslog
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) type supported
Passive PoE
AC input voltage
24 V
Power
Power consumption (typical)
2.8 W
Design
Placement *
Ceiling, Wall
Product colour *
White
Reset button
Yes
LED indicators
Power
Antenna
Antenna type *
Internal
Antenna direction type
Omni-directional
Antennas quantity
2
Antenna gain level (max)
4 dBi
Technical details
Compliance certificates
Federal Communications Commission (FCC), CE, RoHS
Weight & dimensions
Width
189.5 mm
Depth
170.5 mm
Height
29.7 mm
Packaging data
Package width
246 mm
Package depth
268 mm
Package height
69 mm
Package weight
720 g
Package type
Box
Packaging content
Number of products included
1 pc(s)
PoE adapter included
Yes
Cables included
AC
Mounting kit
Yes
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Logistics data
Harmonized System (HS) code
85176990