location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1116MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102G53NLO
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB Built-in processor ARM9E
  • - 15 kg
Long product name KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm :
The long product name of KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1116MFP- 16ppm, 600 x 600 dpi, USB 2.0, 64 MB
More>>>
KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:
The official description of KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print, copy, scan and fax in one compact device
- Space saving design
- 16 pages per minute in A4
- Full colour scanning
- High speed USB 2.0 interface
- Long-life components reduce your running costs

Compact and versatile, these Kyocera multifunctionals are ready to help whenever you need them. Thanks to ECOSYS technology, both desktop devices bring cost-efficient productivity to busy office environments. Giving you space to think about more important things.

Short summary description KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:
This short summary of the KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1116MFP, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1116MFP. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
25 s
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Media weight (tray 1)
60-105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
ARM9E
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
384 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
20 W
Certificates
Certification
TÜV/GS, CE, PTS
Weight & dimensions
Weight
15 kg
Other features
Dimensions (WxDxH)
476 x 392 x 489 mm
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Compatible operating systems
Windows 98SE / ME / 2000 / XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 18:28:27
Uk has collected 1 expert review for KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 18:28:27
The integration between office photocopier and computer printer is pretty much complete and the latest generation of multi-function devices looks very serviceable. Kyocera Mita's FS-1116MFP includes mono laser printing, copying, scanning and fax in a sing...
80%