location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42IN 16:9 PLASMA TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9955/12S
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 600 cd/m² 1000:1
Long product name Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m² :
The long product name of Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42IN 16:9 PLASMA TV 852X480 1000:1 H160 V160 SIL TT IN (NMS)
More>>>
Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m²:
The official description of Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dream of the TV that can hang on the wall is now reality.This 42" Flat TV is the ultimate centre piece for any Home entertainment set up. Based on Plasma picture technology, this TV gives great picture quality to compliment the beautiful design. Common elements with the rest of the Philips Flat TV family are the sleek, slim lines and the ability to mount on a table top or hang on the wall.

Short summary description Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m²:
This short summary of the Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42IN 16:9 PLASMA TV, 106.7 cm (42"), 852 x 480 pixels, Plasma

Long summary description Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m²:
This is an auto-generated long summary of Philips 42IN 16:9 PLASMA TV 106.7 cm (42") 600 cd/m² based on the first three specs of the first five spec groups.

Philips 42IN 16:9 PLASMA TV. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 600 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
600 cd/m²
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
Audio
Sound output mode
stereo / 30 w( RMS)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1164 mm
Depth (without stand)
90 mm
Height (without stand)
644 mm
Weight (without stand)
40 kg
Other features
Special features
Overige informatie Progressive Scan Digital Natural Motion Digital Crystal Clear Wide Screen Plus (lijninterpolatie) Active Control met lichtcensor Uitgebreide grafisch kompas met menubesturing Easy Tune, (A.C.I) programmeren via kabelnet Hypertext met geheugen voor 1200 pagina\'s Cinema Link NICAM stereo wandmontageset
Display
VGA Plasma
I/O ports
Front • S-Video Y/C (mini-DIN) in • Video CVBS (cinch) in • Audio-L/R (cinch) in • Headphones(3.5mm jack) out Rear • Euro A/V Connector Ext1 (RGB in, CVBS in/out) • Euro A/V Connector Ext2 (RGB in, S-Video in/out, CVBS in/out,WYSIWYR, Easy and Cinemalink) • Euro A/V Connector Ext3 (in) • Euro A/V Connector Ext4 (in) • Audio/Video Component Ext5 (cinch 1fh/2fh YUV and Audio L/R) in • Audio Monitor as Centre speaker (cinch) in • Audio L/R out, constant level (cinch) • VGA (15pin sub-D) + Audio L/R (cinch) in • Monitor VGA (15p. sub-D) + Audio L/R (cinch) out
Power supply
300 W
Brand Image Product code Product Stock Price from
Philips 42IN PLASMA TV 106.7 cm (42") 600 cd/m² Philips 42IN PLASMA TV 106.7 cm (42") 600 cd/m²
(show image)
42PF9955/12 42IN PLASMA TV