location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DONN02G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DONN02G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867222812
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2023 13:47:22
The date of the most recent change of this product data-sheet in Icecat.
Conceptronic DONN02G user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6-in-1 USB-C to HDMI/USB-C PD/USB 3.0 multiport adapter
  • - Supports HDMI resolution up to 4K*2K 30Hz
  • - USB-C charging port compliant with USB Power Delivery (PD) 2.0 technology
  • - USB 3.0 super speed (5Gb/s)
  • - Aluminum casing for heat dissipation
Long product name Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium :
The long product name of Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DONN 61, 6-in-1 Multifunctional USB Hub Adapter, USB-A 3.0 x 2, USB-C PD, HDMI, SD/TF card reader
More>>>
Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
The official description of Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 6-in-1 USB-C to HDMI Adapter makes it possible to expand your device’s USB Type-C capacity with HDMI/USB-C PD/USB 3.0 ports and card readers (SD, MicroSD/TF). The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. Perfect for home entertainment, office presentations and classroom teaching.

Short summary description Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
This short summary of the Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic DONN02G, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, Aluminium, MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Aluminium

Long summary description Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium:
This is an auto-generated long summary of Conceptronic DONN02G laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium based on the first three specs of the first five spec groups.

Conceptronic DONN02G. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Product colour: Aluminium, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC, Hub interfaces: HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Width: 35.8 mm, Depth: 120 mm, Height: 15 mm. Quantity per pack: 1 pc(s), Package width: 75 mm, Package depth: 25 mm. Cable length: 0.115 m

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, SD, SDHC, SDXC
Product colour *
Aluminium
Hub interfaces
HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Plug and Play
Yes
Housing material
Aluminium
Performance
Country of origin
China
Weight & dimensions
Width
35.8 mm
Depth
120 mm
Height
15 mm
Weight
65 g
Packaging data
Quantity per pack
1 pc(s)
Package width
75 mm
Package depth
25 mm
Package height
138 mm
Package weight
90 g
Logistics data
Harmonized System (HS) code
84719000
Other features
Cable length
0.115 m
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)