location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-W70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA20040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946677903 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11HA20040 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Design: Compact, stylishly understated and lightweight
  • - Simplicity: No specialist technical knowledge required
  • - Connectivity: Show content from a streaming device, laptop, games console, and more
  • - Flexibility: Project from any angle - install almost anywhere
  • - Peace of mind: Up to 20,000 hours of use, without worrying about replacements
Warranty: 24 months Carry in or 7,500 h
Long product name Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 2000-1000 lum, 1280x800, 16:10, USB, HDMI, Bluetooth, 210x230x92 mm
More>>>
Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Project in any direction and onto almost any surface with Epson's first portable laser signage projector.

The EB-W70 has been developed for boutique retail business owners who need to make a big impact on a modest budget. This beautifully-designed, easy-to-use signage projector features an impressive range of connectivity options, is easy to install and requires no technical knowledge to operate.

Style and function
The high-performance features of the EB-W70 are packed into a compact and streamlined design; that's also lightweight enough to move from one signage installation to another, with ease.

Hassle-free technology
It's simple for a first-time user to start-up and project, as the welcome guide instantly loads and explains the easy set-up steps. Project online content without any fuss by simply inserting and storing a streaming device in the back, so that it's ready to go at a moment's notice. Show content from a wide range of media sources via the HDMI port.

Impressive Image quality
This small and lightweight projector is able to supersize content up to 150 inches on to almost any surface, in HD resolution. Users can enjoy vibrant and realistic images, even in daylight, thanks to: 3LCD technology, 2,000 lumens and 2,500,000:1 dynamic contrast.

Flexible installation
As the EB-W70 is a laser-based projector it can be installed in virtually any orientation; whether it's ceiling/wall-mounted, or on the floor or table, side vents and power inlet allow 360 degree usage. Project from any angle with built-in picture adjustment features.

Longer-lasting - great value
The EB-W70 user will benefit from up to 20,000 hours of use, due to the long-lasting laser light source.

Short summary description Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-W70, 2000 ANSI lumens, 3LCD, WXGA (1280x800), 500:1, 16:10, 762 - 3810 mm (30 - 150")

Long summary description Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-W70 data projector Standard throw projector 2000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-W70. Projector brightness: 2000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 12000 h, Service life of light source (economic mode): 20000 h. Focus: Manual, Fixed focal length: 1.35 cm, Aperture range (F-F): 1.58 - 1.58. Video colour modes: Cinema, Dynamic, Natural, Bright cinema. HDMI connector type: Full-size

Projector
Screen size compatibility *
762 - 3810 mm (30 - 150")
Projection distance
0.7 - 3.4 m
Projection distance (wide)
0.7 - 3.4 m
Contrast ratio (dynamic)
2000000:1
Projector brightness *
2000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Native aspect ratio *
16:10
Number of colours
16.78 million colours
Projector brightness (economic mode)
1000 ANSI lumens
Projector brightness (portrait mode)
2000 ANSI lumens
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-45 - 45°
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Laser
Service life of light source *
12000 h
Service life of light source (economic mode)
20000 h
Lens system
Focus *
Manual
Fixed focal length
1.35 cm
Aperture range (F-F)
1.58 - 1.58
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
1.04 - 1.40:1
Video
3D *
No
Video colour modes
Cinema, Dynamic, Natural, Bright cinema
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
PC Audio out
Yes
HDMI ports quantity *
1
DVI port *
No
Mobile High-Definition Link (MHL)
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
Noise level *
29 dB
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop, Floor, Lighting track, Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
172 W
Power consumption (standby) *
0.4 W
Power consumption (economy mode)
115 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
210 mm
Depth
230 mm
Height
92 mm
Weight *
2.7 kg
Package width
295 mm
Package depth
295 mm
Package height
200 mm
Package weight
3.87 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
80 pc(s)
Products per pallet (UK)
120 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)