location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C33S045741 printer label Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C33S045741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045741 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946688435
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:25:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C33S045741 printer label Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - Continuous label
  • - Print technology: Inkjet
  • - Adhesive type: Permanent
More>>>
Short summary description Epson C33S045741 printer label Self-adhesive printer label:
This short summary of the Epson C33S045741 printer label Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C33S045741, Self-adhesive printer label, Continuous label, Inkjet, Acrylic, Permanent, Matte

Long summary description Epson C33S045741 printer label Self-adhesive printer label:
This is an auto-generated long summary of Epson C33S045741 printer label Self-adhesive printer label based on the first three specs of the first five spec groups.

Epson C33S045741. Label type: Self-adhesive printer label, Type: Continuous label, Print technology: Inkjet. Label width: 10.2 cm, Sheet length: 60 m, Label size: 76 mm x 127 mm. Quantity per pack: 1 pc(s), Package width: 141 mm, Package depth: 141 mm. Labels per roll: 265 pc(s). Minimum order quantity: 8 pc(s)

Features
Label type
Self-adhesive printer label
Type
Continuous label
Print technology
Inkjet
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Matte
Best uses
Healthcare, Logistics, Pharmacy
Water-resistant
Yes
Compatible products
Epson ColorWorks C7500G Epson ColorWorks C7500 ColorWorks CW-C6500Pe ColorWorks CW-C6500Ae ColorWorks CW-C6000Ae
Weight & dimensions
Label width
10.2 cm
Sheet length
60 m
Label size
76 mm x 127 mm
Weight & dimensions
Core diameter
7.62 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
141 mm
Package depth
141 mm
Package height
106 mm
Package weight
8.82 kg
Packaging content
Rolls per pack
18
Labels per roll
265 pc(s)
Logistics data
Minimum order quantity
8 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)