HP logo

HP 653 Tri-color Original Ink Advantage Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
470773
Info modified on:
17 Nov 2024, 00:03:36
Bullet Points HP 653 Tri-color Original Ink Advantage Cartridge:
  • - Original HP 653 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~200 pages), 1 Magenta (~200 pages), 1 Yellow (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.
  • - Depend on Original HP 653 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: HP 653 Tri-color Original Ink Advantage Cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 653 Tri-color Original Ink Advantage Cartridge:

653 Tri-color Original Ink Advantage Cartridge

HP 653 Tri-color Original Ink Advantage Cartridge:

Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.

Print crisp text and vivid colour with Original HP Ink cartridges designed to deliver quality prints for your home, school, and small business. With ultra low-priced cartridges, get Original HP ink for an affordable price.

Short summary description HP 653 Tri-color Original Ink Advantage Cartridge:

HP 653 Tri-color Original Ink Advantage Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), 200 pages

Long summary description HP 653 Tri-color Original Ink Advantage Cartridge:

HP 653 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 200 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.