location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Loox N560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6203-L120
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:18:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 640 x 480 pixels
  • - 0.064 GB
  • - 0.624 GHz
  • - GPS (satellite)
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Black
Long product name Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black :
The long product name of Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket Loox N560
More>>>
Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black:
The official description of Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Navigation has never been so easy.
-The fully integrated GPS solution will bring you to every destination – stress free.
-Of course, the Pocket LOOX N Series is more than a perfect navigation system.
-Expand your handheld with SD-I/O / MM cards for storing data, backup and additional applications like navigation, multimedia and more.
-Use a wide range of standard office applications, courtesy of Microsoft® Windows MobileTM 5.0 Premium Edition.
-Smart people on the move will appreciate the brilliant TFT display, the light weight and the outstanding design of the new Pocket LOOX N Series.

Short summary description Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black:
This short summary of the Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX N560, 8.89 cm (3.5"), 640 x 480 pixels, TFT, 65536 colours, 0.064 GB, 0.128 GB

Long summary description Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black:
This is an auto-generated long summary of Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX N560. Display diagonal: 8.89 cm (3.5"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
640 x 480 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA270
Network
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
I/O ports
2xUSB 1.1 1xRS232
Ports & interfaces
Headphone outputs
1
Interface
USB
Infrared data port
Yes
Performance
Product colour *
Black
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
Navigon MobileNavigator 5 TMC
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
160 g
Width
71 mm
Depth
14 mm
Height
116 mm
Wireless LAN features
Wireless technology
IEEE 802.11b/g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:06
Uk has collected 6 expert reviews for Fujitsu Pocket LOOX N560 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pdagold.com
Updated:
2017-03-01 07:59:04
This novelty by FSC workshop numbers among the most functional and best-equipped devices with a Windows Mobile 5 operating system you can find these days. In contrast to all the available devices so far with the highest-rating Intel PXA270 processor c...
0%
pocketpcthoughts.com
Updated:
2017-03-01 07:59:06
Product Category: Pocket PCManufacturer: Fujitsu SiemensWhere to Buy: Clove TechnologyPrice: £320 ($600 USD at current exchange rate)Specifications: Windows Mobile 2005, 3.5" VGA screen, Integrated GPS Complete specificationsPros:Screen is sharp and br...
0%