location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GALAXY 3 I5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I5800DKAPRO
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 240 x 400 pixels
  • - 0.667 GHz
  • - 32 GB
  • - 3G Single SIM
  • - Bluetooth 3.0+HS
  • - Single camera
  • - 1500 mAh
  • - Android 2.1
Warranty:
Long product name Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black :
The long product name of Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GALAXY 3 I5800 Black GSM&EDGE 850/900/1800/1900, 3G 900/2100, HSDPA 3.6Mbps, Android 2.1, TFT 240 x 400 3.2" 16M, 3.0Mp, 130MB, Bluetooth 3.0, WIFI 802.11 b/g/n
More>>>
Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black:
The official description of Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go ahead – use your influence. To keep you connected in style, the GALAXY 3 seamlessly integrates the social networking sites and calendars you use every day – planning, updating, and sharing your world all happen in one place – the palm of your hand.

Social Hub
The GALAXY 3’s Integrated Contacts brings your email and SNS contacts into one phonebook, allowing you to check your friends’ status updates and newly added photos directly from your Contacts. And, thanks to Social Hub Inbox, you can manage all your incoming and outgoing messages. Plus, integrate your Google™ and Facebook calendars with Calendar.
The upgrade of Social Hub to Premium service depends on country and carrier.
Google and Google logos are trademarks of Google, Inc.

Advanced Multimedia
Whether you’re enjoying movies, listening to music, or just surfing the web, the GALAXY 3 comes through with high-quality performance thanks to its super-fast CPU. The DivX-compatible video player displays your videos in high resolution on the Galaxy’s 8.13 cm (3.2) LCD screen. And with a long-lasting battery, you can keep watching without worrying about fading power. If you’re in a music mood, you can navigate your favourite tunes easily with the Music List & Player or use the fastest wi-fi network available to download something new.

Layar Reality Browser
Thanks to the GALAXY 3’s Layar Reality Browser, you can be a local no matter where you are. Using a combination of the GALAXY 3’s camera, compass, and GPS to identify your location, the Layar Browser displays information about your surroundings right on your camera screen. Find the right street, the nearest subway, or the closest coffee shop by simply looking through the camera.

GoogleTM Mobile Services
The GALAXY 3 is powered by Android™. That means it’s packed with Google’s easy-to-use tools including Google MapsTM, and Android Market™.
Google, Google Maps, Gmail, Android Market, Google Talk, and Google logos are trademarks of Google, Inc. Tele Atlas Data ©2010.

Customisable and Intuitive User Interface
It’s easy to get more done with the TouchWiz 3.0 user interface. Customise up to 7 home screens with advanced widgets and download countless apps from the Android Market to personalize the GALAXY 3 just for you.

Text at Hyperspeed by Swype
Just slide your finger from letter to letter for the fastest, easiest way to input text.

ThinkFree Office Mobile
Access your saved documents and update them while on the go. Thanks to ThinkFree Office Mobile, you can add images or edit text within your Word, Excel, and Powerpoint documents.

AllShare™
Enjoy and share all of your digital content with any Samsung DLNA–certified® devices and other DLNA–certified® ones.

Short summary description Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black:
This short summary of the Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy 3 I5800, 8.13 cm (3.2"), 240 x 400 pixels, 0.667 GHz, Android 2.1, Black

Long summary description Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black:
This is an auto-generated long summary of Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy 3 I5800. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Processor frequency: 0.667 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.1. Battery capacity: 1500 mAh. Product colour: Black. Weight: 109 g

Display
Display diagonal *
8.13 cm (3.2")
Panel type
TFT
Display resolution *
240 x 400 pixels
Display number of colours
16.78 million colours
Processor
Processor frequency *
0.667 GHz
Storage
Maximum memory card size
32 GB
Internal memory
1024 MB
Camera
Digital zoom
4x
Rear camera flash *
No
Rear camera type *
Single camera
Auto focus
Yes
White balance
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Photo effects
Negative film, Sepia
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA
Data network
3G
Bluetooth *
Yes
Bluetooth version
3.0+HS
Bluetooth profiles
A2DP, AVRCP, DUN, FTP, GAP, HFP, HSP, OPP, PBAP, SDAP, SPP, SSP
3G bands supported
900, 2100 MHz
WAP
No
Ports & interfaces
USB 2.0 ports quantity
2
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product colour *
Black
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Notes, Stopwatch
Speakerphone
Yes
Push-to-Talk (PTT)
No
Customisable video ring tones
No
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
AAC, MP3, OGG, WAV, WMA
Call management
Call timer
No
Software
Platform *
Android
Operating system installed *
Android 2.1
App distribution platform
Google Play
Battery
Battery capacity *
1500 mAh
Talk time (2G)
15.2 h
Talk time (3G) *
7.2 h
Standby time (2G)
625 h
Standby time (3G) *
483 h
Weight & dimensions
Width
55 mm
Depth
12.6 mm
Height
113.5 mm
Weight *
109 g
Certificates
Specific absorption rate (SAR) value (EU)
0.849 W/kg
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:43:58
Uk has collected 48 expert reviews for Samsung Galaxy 3 I5800 8.13 cm (3.2") Single SIM Android 2.1 3G 1500 mAh Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-08-07 13:43:57
The version of the Samsung Galaxy Apollo we had to review is the Galaxy Apollo i5801 model – which is exclusive to Orange in the UK. Don't confuse this with the regular Galaxy Apollo i5800 – the i5800 version doesn't feature the i5801's fancy silver be...
Good Extremely responsive screen, Multi-touch zooming, Feature-packed camera, Great media and video performance...
Bad No camera flash, Awful Orange widgets & apps, No trackpad or optical sensor, Low-res video recording...
Bottom line The version of the Samsung Galaxy Apollo we had to review is the Galaxy Apollo i5801 model – which is exclusive to Orange in the UK. Don't confuse this with the regular Galaxy Apollo i5800 – the i5800 version doesn't feature the i5801's fancy silver be...
80%
goodgearguide.com.au
Updated:
2011-11-05 21:23:16
The Samsung Galaxy 580 Android phone is the third Galaxy-branded smartphone to hit the Australian market, following the flagship Samsung Galaxy S, and the Telstra-exclusive Galaxy 5. Though it doesn't skimp on too many features, the Galaxy 580 is over...
Good Android 2.2, compact design, capacitive touchscreen, Swype text input...
Bad Small screen, overpriced compared to alternatives, excessive Optus customisation...
Bottom line The Samsung Galaxy 580 Android smartphone is compact and feature packed, but it remains overpriced compared to alternatives, particularly the excellent LG Optimus One...
60%
Zdnet.com.au
Updated:
2011-11-05 21:23:24
Samsung announced two new Android phones during CommunicAsia 2010, one of them the Galaxy 3 (I5800). Though it comes with a slew of connectivity options, the low-resolution display puts it clearly in the entry-level category. Let's see what it...
Bottom line With the Galaxy 3, Samsung will take its big daddy Android, the Galaxy S, and remodel it for the budget conscious, skimping on the screen and memory to keep the price low.
0%
pcworld.in
Updated:
2011-08-07 13:43:55
Samsung has been one of those companies (alongside HTC) that have taken great advantage of Google’s . With its , Samsung has placed a mobile phone in every price segment (and one even amongst tablets) and the I5801 Galaxy 3 replaces the Gala...
Good UI Works Smoothly, WiFi, GPS & 3G Support, DivX/XviD Support, Excellent Music Playback 7 Features, Supports Google Mobile Services...
Bad Average Camera, Poor Screen, Average Looks...
Bottom line The Samsung Galaxy 3 is a mid-range smartphone that runs Android v2.1...
80%
mobile-review.com US
Updated:
2011-08-07 13:43:56
In the box: Positioning The smartphone in question expands the Galaxy lineup: the flagship Galaxy S is complemented by two Android handsets with modest characteristics and accessible price. Samsung continues conquering separate segments. It started...
Bottom line In terms of communication quality the model is on par with modern smartphones. Ringtones are very loud, so you have no chances to miss calls if the volume is maximum. The vibro is average and it may not always be felt in a jacket or coat pocket. The p...
0%
tech2.com
Updated:
2011-08-07 13:43:56
Samsung’s Galaxy range of devices is gaining quite a bit of popularity and after the success of their Corby devices, the company is getting more of the spotlight. One of their latest Android devices is the I5801 aka Galaxy 3. It’s offered up as a lower...
Good Audio quality is really good, Plenty of audio enhancement options, Camera quality is good with plenty of settings, Handy features included...
Bad UI was a bit sluggish...
Bottom line Connectivity3G with EDGE and Wi-Fi connectivity along with Bluetooth 3.0 and USB 2.0 are on board. The Feeds and Updates widget which is identical to FriendStream for HTC allows you to connect to multiple SN accounts for quick updates. Google talk is a...
90%
cellphonequick.com
Updated:
2011-08-07 13:43:56
Samsung Galaxy 3 (i5800). It comes with all the facilities provided by Galaxy 5 with some slight modification. For example, the phone has a 3.2 inch screen as compared to Galaxy 5`s 2.8 inch.As far as dimensions are concerned, Galaxy 3 will be of more...
Bottom line The Samsung Galaxy 3 should make a compelling mid-range Android device with its capacitive screen, polished TouchWiz interface with SNS integration, and generous batteryPROS AND CONSProsVery good SNS integration with contacts Latest Wi-Fi Bluetooth st...
0%
phonearena.com
Updated:
2011-08-07 13:43:57
The nice guys at Samsung are always thinking about the poor and deprived of this world who cannot afford a , and still need to satisfy their Android obsession. Thus they came out with two more handsets in the Galaxy series - the lowly , and the middle...
Good Very good SNS integration with contacts, Latest WiFi and Bluetooth standards, Plays DivX/Xvid formats out of the box...
Bad Low screen resolution, Touch focus is hitormiss, Poor video recording, Lag here and there...
Bottom line The Samsung Galaxy 3 should make a compelling mid-range Android device with its capacitive screen, polished TouchWiz interface with SNS integration, and generous battery size. However, the design is nothing impressive, and the CPU plus the screen resol...
70%
gsmarena.com
Updated:
2011-08-07 13:43:58
The Samsung I5800 boasts an impressive multimedia package – in both audio and video. Let’s start with the Music player. It’s a custom job by Samsung and offers 5.1 channel emulation, DNSe with Music Clarity, Bass enhancement, Concert hall, externaliza...
0%
brighthub.com
Updated:
2011-08-24 02:52:10
Samsung has seen phenomenal success with its range of Android powered smartphones. Initially, it offered one of the best budget Android options in the form of the . After that, it launched the which is one of the which competes directly with the App...
Bottom line The Samsung Galaxy 3 i5800 is one of the best budget Android smartphones. Except for the low display resolution, it is the perfect Android phone. In this price range, there is no other phone which offers the same range of features. I would defin...
80%
etechreviews.com
Updated:
2012-01-22 01:08:10
Samsung Galaxy S2, a mind blowing Android smartphone was given worldwide release dates beginning from May 2011 by over 140 vendors in 120 nations. Since then, the handset has gained tremendous success and reached sky high demand rate with dual core pro...
0%
etechreviews.com
Updated:
2012-03-04 01:02:40
Samsung still is not done trotting out new versions of Galaxy S line, but the large one is coming. It has publicly announced the Samsung Galaxy S III at MWC (Mobile World Congress) and one of the most significant reasons was to fill the gap between lau...
0%