Aquabeads logo

Aquabeads 79638 en Mega Bead Pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55572
Info modified on:
26 Mar 2024, 10:25:38
End of life date:
31 Dec 2021
Short summary description Aquabeads 79638 en Mega Bead Pack:

Aquabeads 79638 en Mega Bead Pack, 1 pc(s), 4 yr(s), Boy/Girl, Child, Polyvinyl chloride (PVC), Multicolour

Long summary description Aquabeads 79638 en Mega Bead Pack:

Aquabeads 79638 en Mega Bead Pack. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Weight: 411 g. Package width: 320 mm, Package depth: 50 mm, Package height: 230 mm. Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Pallet gross width: 80 cm, Pallet type: 800 x 1200 mm, Pallet gross length: 120 cm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.