location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM7120W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM7120W-GY-CSK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184356883
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:00
The date of the most recent change of this product data-sheet in Icecat.
Dell Multi-Device Wireless Keyboard and Mouse Combo KM7120W Quick Start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Multi-Device Wireless Keyboard and Mouse Combo KM7120W User's Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth
  • - QWERTZ Czech, Slovakian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Grey, Titanium
Long product name DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium :
The long product name of DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 GHz, Bluetooth 5.0, 84/510 g, 1600 dpi, 3 x AA
More>>>
DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium:
The official description of DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conveniently switch
Seamlessly connect to three PCs. The two Bluetooth 5.0 and 2.4GHz wireless connection methods allow you to switch easily across your laptop, desktop or 2-in-1 with a click of a button.

Short summary description DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium:
This short summary of the DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM7120W, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, Grey, Titanium, Mouse included

Long summary description DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium:
This is an auto-generated long summary of DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium based on the first three specs of the first five spec groups.

DELL KM7120W. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ, Recommended usage: Office. Product colour: Grey, Titanium. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTZ
Keyboard language *
Czech, Slovakian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Keyboard style
Straight
Wrist rest
No
Product colour *
Grey, Titanium
Surface coloration
Monochromatic
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
36 month(s)
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement detection technology
Optical
Movement resolution
1600 DPI
Mouse
Buttons quantity
7
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
363.4 x 121.8 x 25.3 mm
Keyboard weight
510 g
Mouse dimensions (WxDxH)
69.7 x 114.5 x 41.6 mm
Mouse weight
84 g
Packaging data
Package width
517 mm
Package depth
173 mm
Package height
53 mm
Package weight
1.01 kg
Packaging content
Receiver included
Yes
Batteries included
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL KM7120W keyboard Mouse included Office RF Wireless + Bluetooth QWERTZ Czech, Slovakian Grey, Titanium:
Disclaimer

Actual configuration might differ from illustration