location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE43TU8500U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43TU8500UXZT
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:12:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 2800
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - G 83 kWh 69 W
More>>>
Short summary description Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 8 UE43TU8500U, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 8 UE43TU8500U. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 2800
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
Peak luminance ratio
75%
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Apple AirPlay 2 support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Smart modes
Game, Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
HID support
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Rollable display
No
Ambient lighting
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung Contrast Enhancer
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
MBR support
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Composite video in
1
Digital audio optical out
1
RF ports quantity
3
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Works with Samsung Bixby
Yes
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0.5 W
Power consumption (max)
115 W
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
83 kWh
Energy consumption (HDR) per 1000 hours *
89 kWh
Power consumption (PowerSave)
31.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
963.5 mm
Depth (with stand)
334.3 mm
Height (with stand)
645.2 mm
Weight (with stand)
11.3 kg
Width (without stand)
963.5 mm
Depth (without stand)
56.8 mm
Height (without stand)
557.7 mm
Weight (without stand)
9 kg
Packaging data
Package width
1138 mm
Package depth
168 mm
Package height
667 mm
Package weight
15.4 kg
Package type
Box
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM2050A
Smart Remote included
Yes
E-manual
Yes
Other features
Batteries included
Yes
Brand Image Product code Product Stock Price from
Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7020WXXN UE43TU7020W 0.00
(excl. VAT)
0 (incl. VAT)