location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS1B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251572 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:03:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BS1363A outlets distribute power to appliances, tools, lighting and other electronics
  • - Plugs directly into the wall (no cord required) for easy installation in tight spaces
  • - 13A circuit breaker shuts down both UK outlets for safety in case of overload
Warranty: Lifetime limited
Long product name Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White :
The long product name of Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White
More>>>
Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White:
The official description of Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Power Strip Delivers Electricity to 2 Devices at the Same Time
Compatible with standard electrical equipment, this Protect It!® power strip plugs directly into a wall outlet (no cord required). It features two BS1363A outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.

Compact High-Impact Housing Makes Connecting in Tight Spaces Easier
This direct-plug power strip is easy to install in confined spaces, such as behind furniture. One outlet is located on top of the unit, so a connected power cord runs parallel to the wall, allowing you to push furniture against the wall to maximize space.

Premium Safety Features Designed for Protecting Your Valuable Equipment
An integrated 13A circuit breaker protects all outlets and automatically cuts power if the protection circuit is incapacitated, preventing equipment damage and indicating replacement is required.

Short summary description Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White:
This short summary of the Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White, White

Long summary description Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White:
This is an auto-generated long summary of Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White based on the first three specs of the first five spec groups.

Tripp Lite PS1B 2-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, Direct Plug, BS1363A Plug, White. Product colour: White

Performance
Sockets quantity
2
Certification
CE, REACH
Country of origin
China
Design
Product colour *
White
Housing material
Plastic
Weight & dimensions
Width
55.9 mm
Depth
71.1 mm
Height
50.8 mm
Weight
90 g
Packaging data
Package width
119.4 mm
Package depth
6.4 mm
Packaging data
Package height
50.8 mm
Package weight
100 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
165.1 mm
Master (outer) case length
119.4 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
2.31 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332251579
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)