location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS4B18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250247 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:40:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 BS1363A outlets distribute power to appliances, tools, lighting and other electronics
  • - 1.8 m cord with BS1363A plug offers flexible placement in relation to an AC wall outlet
  • - 29.5 cm plastic housing designed to withstand the rigors of everyday use
  • - Rear keyhole slots enable mounting to desk or workbench for easy access to outlets
  • - 13A circuit breaker shuts down all UK outlets for safety in case of overload
Warranty: Lifetime limited
Long product name Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White :
The long product name of Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
More>>>
Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White:
The official description of Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

29.5 cm Power Strip Delivers Electricity to 4 Devices at the Same Time
Compatible with standard electrical equipment, this ProtectIt!® power strip features four BS1363A outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.

Allows Flexibility in Placing the Power Strip Away from the Wall
The BS1363A plug is attached to a 1.8-meter power cord, which gives you more choices in placing the power strip away from the connected AC outlet.

Vertical or Horizontal Mounting for Desks and Workbenches
Keyhole-shaped mounting slots on the back of the power strip allow you to permanently install it on any flat surface, including walls, with user-supplied hardware.

Premium Safety Features Designed for Protecting Your Valuable Equipment
The PS4B18 features an on/off switch with diagnostic LED that provides one-touch control over all connected devices. An integrated 13A circuit breaker protects all outlets and automatically cuts power if the protection circuit is incapacitated, preventing equipment damage and indicating replacement is required.

Short summary description Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White:
This short summary of the Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White, 1.8 m, Indoor, Type G (BS 1363), Type G, Plastic, White

Long summary description Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White:
This is an auto-generated long summary of Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White based on the first three specs of the first five spec groups.

Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White. Cable length: 1.8 m, Placement supported: Indoor, AC outlet types: Type G (BS 1363). AC outlets quantity: 4 AC outlet(s). AC input voltage: 220 - 250 V, AC input frequency: 50 - 60 Hz, Maximum current: 13 A. Width: 73.7 mm, Depth: 66 mm, Height: 294.6 mm. Number of products included: 1 pc(s), Package width: 81.3 mm, Package depth: 66 mm

Features
AC outlet types
Type G (BS 1363)
Cable length *
1.8 m
Power plug type
Type G
Placement supported *
Indoor
On/off switch *
Yes
Indication light
Yes
Housing material
Plastic
Product colour
White
Certification
CE, REACH
Country of origin
China
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power
AC input voltage
220 - 250 V
AC input frequency
50 - 60 Hz
Maximum current
13 A
Weight & dimensions
Width
73.7 mm
Depth
66 mm
Weight & dimensions
Height
294.6 mm
Weight
370 g
Technical details
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
81.3 mm
Package depth
66 mm
Package height
294.6 mm
Package weight
390 g
Logistics data
Master (outer) case width
315 mm
Master (outer) case length
236.2 mm
Master (outer) case height
393.7 mm
Master (outer) case gross weight
7.89 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332250244
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. Tripp Lite 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in.
(show image)
PS2404RA06B 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS607HG20AOEM For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS-607-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord Tripp Lite For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord
(show image)
PS-407-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. Tripp Lite 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in.
(show image)
PS3612RA 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS480806 power extension 1.83 m 8 AC outlet(s) Black, Grey Tripp Lite PS480806 power extension 1.83 m 8 AC outlet(s) Black, Grey
(show image)
PS480806 PS480806 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS361206 power extension 1.83 m 12 AC outlet(s) Black, Grey Tripp Lite PS361206 power extension 1.83 m 12 AC outlet(s) Black, Grey
(show image)
PS361206 PS361206 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)