location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cloud Stinger PS4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-HSCSS-BK/AM
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Official PS4™ licensed headset
  • - Lightweight headset with 90° rotating ear cups
  • - Immersive in-game audio
  • - Signature HyperX comfort
  • - Durable, adjustable steel sliders
  • - Onboard volume slider
  • - Swivel-to-mute noise-cancellation microphone
Long product name HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue :
The long product name of HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50mm, 18Hz-23.000Hz, 30 Ω, 102 ± 3dBSPL/mW, 1.3 m, f/ Sony PS4
More>>>
Short summary description HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue:
This short summary of the HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger PS4, Wired, Gaming, 18 - 23000 Hz, 275 g, Headset, Black, Blue

Long summary description HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue:
This is an auto-generated long summary of HyperX Cloud Stinger PS4 Headset Wired Head-band Gaming Black, Blue based on the first three specs of the first five spec groups.

HyperX Cloud Stinger PS4. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 23000 Hz. Cable length: 1.3 m. Weight: 275 g. Product colour: Black, Blue

Brand Image Product code Product Stock Price from
HyperX

HyperX Cloud Orbit S Headset Wired Head-band Gaming USB Type-C Black
(show image)
HX-HSCOS-GM/WW Cloud Orbit S 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud MIX Headset Wired & Wireless Head-band Gaming Bluetooth Black
(show image)
HX-HSCAM-GM Cloud MIX 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Revolver Headset Wired Head-band Gaming Black
(show image)
HX-HSCR-GM Cloud Revolver 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud Flight Headset Wired & Wireless Head-band Gaming Black, Red
(show image)
HX-HSCF-BK/EM Cloud Flight 0.00
(excl. VAT)
0 (incl. VAT)
HyperX

HyperX Cloud II
(show image)
KHX-HSCP-RD Cloud II 0.00
(excl. VAT)
0 (incl. VAT)