location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFCL2710DWM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L2710DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047740619 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 885178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 11:16:08
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-L2710DW user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB Built-in processor 600 MHz
  • - 11.8 kg
Long product name Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi :
The long product name of Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 in 1, 30 ppm, 1200 x 1200 dpi, 600 MHz, 64 MB, LCD, 48dB, USB 2.0, Wi-Fi, Ethernet, 440W, 11.8kg, 700 + 4500 pages
More>>>
Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
The official description of Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC-L2710DW black and white laser all—in-one printer can help your home office or small office meet all of its document and imaging needs! This all-in-one printer offers class-leading print speeds1, flexible paper handling and convenient mobile device printing2. It delivers the reliable performance you expect from Brother, the #1 brand in home and small office laser printers3, plus with cost-efficient printing, wireless networking and automatic two-sided printing.

The Brother MFC-L2710DW black and white laser all—in-one printer can help your home office or small office meet all of its document and imaging needs! This all-in-one printer offers class-leading print speeds1, flexible paper handling and convenient mobile device printing2. It delivers the reliable performance you expect from Brother, the #1 brand in home and small office laser printers3, plus with cost-efficient printing, wireless networking and automatic two-sided printing.

MFC-L2710DW Compact Black and White Laser All-in-One Printer

The Brother MFC-L2710DW black and white laser all—in-one printer can help your home office or small office meet all of its document and imaging needs! This all-in-one printer offers class-leading print speeds1, flexible paper handling and convenient mobile device printing2,8. It delivers the reliable performance you expect from Brother, the #1 brand in home and small office laser printers3, plus with cost-efficient printing, wireless networking and automatic two-sided printing.

Versatile paper handling for virtually unlimited print options

Up to 50-sheet automatic document feeder helps save time with multi-page copy, scan & fax.
250-sheet capacity paper tray helps improve efficiency and effectiveness with fewer refills.
The manual feed slot offers fleible paper handling on a variety of paper types and sizes including card stock and envelopes for all your printing needs.

Short summary description Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This short summary of the Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFCL2710DWM2, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFCL2710DWM2 Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFCL2710DWM2. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Performance designed for offices of tomorrow
Performance designed for offices of tomorrow

Successor to the BLI Pick Award winning ‘MFC-L2700DW’. The MFC-L2710DW is designed to be set-up and ready to be used in minutes.

Compact, and desktop friendly. You can enjoy fast print speeds up to 30 pages per minute, and a large 50 sheet automatic document feeder, for multi-page copying and scanning.

Maximum value for money
Maximum value for money

The wireless MFC-L2710DW, comes with a host of cost saving elements, including, automatic 2-sided printing, and high yield toner cartridges reduces the cost of each print job.

Quiet without compromise
Quiet without compromise

Being quiet no longer means slow. All the models within the range, print quietly at less than 50dB. Making these printers, ideal to sit on your desk, printing quietly at full speed, while you work without interruption.

Designed to go the distance
Designed to go the distance

Built to perform for longer. The Brother mono laser range, has been designed with you in mind. Made from robust and hard-wearing material, providing the peace of mind that your printer will keep on going.

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (ISO/IEC 24734) mono
7.5 ipm
Warm-up time
9 s
Time to first page (black, normal)
8.5 s
N-in-1 print function
Yes
N-up printing
2, 4, 6, 9, 16, 25
Poster printing function
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Scan speed (colour)
7.5 ppm
Scan speed (black)
23.6 ppm
Document formats supported
PDF
Greyscale levels
256
Scan drivers
SANE, TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax forwarding
Yes
Fax forwarding to
PC
Fax broadcasting
200 locations
Fax delayed sending
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
15000 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
No
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SMTP-AUTH, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), risoluzione dei nomi WINS/NetBIOS, DNS Resolver, mDNS, risponditore LLMNR, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, server FTP, SNMPv1/v2c/v3, server HTTP/HTTPS, client/server TFTP, ICMP, servizi web (stampa), client SNTP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, risponditore LLMNR, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, client SMTP, server FTP, SNMPv1/v2c/v3, server HTTP/ HTTPS, client/server TFTP, ICMPv6, client SNTP, servizi web (stampa)
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (quiet mode)
44 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
440 W
Power consumption (ready)
42 W
Power consumption (sleep)
6.2 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
1.232 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
398.5 mm
Depth
410 mm
Height
318.5 mm
Weight
11.8 kg
Packaging data
Package width
517 mm
Package depth
580 mm
Package height
434 mm
Package weight
14.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5200 pages
Manual
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Duplex
Yes
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)