OKI logo

OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 607 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23556
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years on-site warranty
Long product name OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 607 cps:

MICROLINE 395/C 136 col high-volume dot-matrix, 24 pin, 607 cps

Short summary description OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 607 cps:

OKI Microline 395C, 607 cps, 360 x 360 DPI, 405 cps, Code 39, UPC-A, UPC-E, A3 (297 x 420 mm), 58 dB

Long summary description OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 607 cps:

OKI Microline 395C. Maximum print speed: 607 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 405 cps. Maximum print size: A3 (297 x 420 mm). Sound pressure level (printing): 58 dB. Print head life: 200 million characters, Ribbon life: 5 million characters, Mean time between failures (MTBF): 8000 h. Weight: 18 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.