location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSTCASTERKIT20 furniture moving cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTCASTERKIT20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTCASTERKIT20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242730 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tripp Lite CSTCASTERKIT20 furniture moving cart:
This short summary of the Tripp Lite CSTCASTERKIT20 furniture moving cart data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSTCASTERKIT20, White, Wood, 4 wheel(s), RoHS, China, 3 pc(s)

Long summary description Tripp Lite CSTCASTERKIT20 furniture moving cart:
This is an auto-generated long summary of Tripp Lite CSTCASTERKIT20 furniture moving cart based on the first three specs of the first five spec groups.

Tripp Lite CSTCASTERKIT20. Product colour: White, Material: Wood, Number of wheels: 4 wheel(s). Country of origin: China, Products per master (outer) case: 3 pc(s), Master (outer) case gross weight: 46.5 kg. Package width: 670.1 mm, Package depth: 1279.9 mm, Package height: 154.9 mm

Features
Product colour *
White
Material *
Wood
Number of wheels
4 wheel(s)
Certification
RoHS
Logistics data
Country of origin
China
Products per master (outer) case
3 pc(s)
Master (outer) case gross weight
46.5 kg
Master (outer) case length
1300 mm
Logistics data
Master (outer) case width
690.1 mm
Master (outer) case height
495 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332242737
Packaging data
Package width
670.1 mm
Package depth
1279.9 mm
Package height
154.9 mm
Package weight
13.2 kg
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
Tripp Lite CSTCASTERKIT16 furniture moving cart Tripp Lite CSTCASTERKIT16 furniture moving cart
(show image)
CSTCASTERKIT16 CSTCASTERKIT16 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)