DELL logo

DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275381
Info modified on:
04 Oct 2024, 11:06:34
Warranty:
3 Years Advance Exchange Service
Long product name DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY):

2.4 GHz, Bluetooth 5.0, 84/510 g, 1600 dpi, 3 x AA

DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY):

Keep your workspace clutter-free with the Dell Multi-Device Wireless Keyboard and Mouse Combo - KM7120W. Seamlessly switch between 3 devices anytime with a click of the button and enhance your productivity with its 36-month battery life.

Short summary description DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY):

DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY), Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Grey, Titanium, Mouse included

Long summary description DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY):

DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Grey, Titanium. Mouse included

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Multi-Device Wireless Keyboard and Mouse - KM7120W - UK (QWERTY) KM7120W-GY-UK:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.