location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-ADGFG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-ADGFG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031122431
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 1.1 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 533 MHz 2 x 0.5 GB
  • - 60 GB
  • - NVIDIA® GeForce® Go 7300
  • - Bluetooth 2.0+EDR
  • - 7 h 65 W
More>>>
Short summary description LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300:
This short summary of the LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300 data-sheet is auto-generated and uses the product title and the first six key specs.

LG TX-ADGFG, Intel® Pentium®, 1.1 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 60 GB

Long summary description LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300:
This is an auto-generated long summary of LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300 based on the first three specs of the first five spec groups.

LG TX-ADGFG. Processor family: Intel® Pentium®, Processor frequency: 1.1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Weight: 1.11 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor frequency *
1.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
5.1 Dolby Digital
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Battery
Number of battery cells
6
Battery life (max)
7 h
Power
AC adapter power
65 W
Weight & dimensions
Width
293 mm
Depth
203 mm
Height
23 mm
Weight *
1.11 kg
Other features
Infrared data port
No
Compliance industry standards
802.11 a/b/g
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:21:53
Uk has collected 2 expert reviews for LG TX-ADGFG laptop Intel® Pentium® 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® Go 7300 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%