ATEN logo

ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68006
Info modified on:
16 Jan 2024, 10:48:53
Long product name ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U):

2/4-Port Dual Display Secure KVM Rack Mount Kit

ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U):

For additional convenience, ATEN offers Rack Mount Kits that allow Secure KVM Switches to be installed on a rack.

Short summary description ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U):

ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U), Mounting bracket, Black, 2X-046G, CS1142D, CS1142DP, CS1142H, CS1144H, CS1144D, CS1144DP, 354 g, 2 pc(s), 59 mm

Long summary description ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U):

ATEN Rack mount kit for The Secure KVM; 2/4-Port Dual Display (1.5U). Type: Mounting bracket, Product colour: Black, Compatibility: 2X-046G, CS1142D, CS1142DP, CS1142H, CS1144H, CS1144D, CS1144DP. Weight: 354 g. Quantity per pack: 2 pc(s), Package width: 59 mm, Package depth: 119 mm. Screw type: Philip Hex. Master (outer) case net weight: 1.77 kg, Master (outer) case width: 250 mm, Master (outer) case length: 325 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.