location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9723 Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9723
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9723/10
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 02:14:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips HD9723 Black:
This short summary of the Philips HD9723 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9723, Fat Removal, Black, 0.8 m, LED, 220-230 V, 266 mm

Long summary description Philips HD9723 Black:
This is an auto-generated long summary of Philips HD9723 Black based on the first three specs of the first five spec groups.

Philips HD9723. Low-fat frying technology: Fat Removal. Product colour: Black, Cord length: 0.8 m. Display type: LED. AC input voltage: 220-230 V. Width: 266 mm, Depth: 292 mm, Height: 276 mm

Performance
Low-fat frying technology
Fat Removal
Keep warm function
No
Design
Product colour *
Black
Cord storage
Yes
Cord length
0.8 m
Cool wall housing
Yes
On/off switch
Yes
Indication
Display type
LED
Indication
Power LED
Yes
Power
Auto power off
Yes
AC input voltage
220-230 V
Weight & dimensions
Width
266 mm
Depth
292 mm
Height
276 mm
Weight
5.3 kg
Technical details
Basket capacity
0.8 g